location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco SHAVER Series 9000 V-Track Precision Blades PRO Shaving unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco SHAVER Series 9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V-Track Precision Blades PRO Shaving unit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RQ12/72
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020061652 show
Category:
Parts used with shavers such as brushes.
Shaver Accessories Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2021
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco SHAVER Series 9000 V-Track Precision Blades PRO Shaving unit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compatible with SensoTouch 3D
  • - V-Track blade system PRO
  • - 8-direction ContourDetectHeads
  • - Simple replacement
  • - How to reset your shaver
  • - Reset your shaver to new
Long product name Philips Norelco SHAVER Series 9000 V-Track Precision Blades PRO Shaving unit :
The short editorial description of Philips Norelco SHAVER Series 9000 V-Track Precision Blades PRO Shaving unit

Shaver series 9000, Shaving heads
More>>>
Philips Norelco SHAVER Series 9000 V-Track Precision Blades PRO Shaving unit:
The official marketing text of Philips Norelco SHAVER Series 9000 V-Track Precision Blades PRO Shaving unit as supplied by the manufacturer

Within one year your shaver heads cut 4.5 million hairs on your face. Replace the shaver heads and get back peak performance.

Perfection in every pass
- Our best shaving system on 1-3 day beard
- Heads flex in 8 different directions for a superb result

Easy to use
- Easy to replace shaving heads
- Reset your shaver after replacing shaving heads
- Replacement shaving head for SensoTouch 3D & Arcitec shavers
- Reset your shaver to new.

Short summary description Philips Norelco SHAVER Series 9000 V-Track Precision Blades PRO Shaving unit:
This short summary of the Philips Norelco SHAVER Series 9000 V-Track Precision Blades PRO Shaving unit data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco SHAVER Series 9000 V-Track Precision Blades PRO Shaving unit, 3 head(s), Silver

Long summary description Philips Norelco SHAVER Series 9000 V-Track Precision Blades PRO Shaving unit:
This is an auto-generated long summary of Philips Norelco SHAVER Series 9000 V-Track Precision Blades PRO Shaving unit based on the first three specs of the first five spec groups.

Philips Norelco SHAVER Series 9000 V-Track Precision Blades PRO Shaving unit. Number of shaver heads: 3 head(s), Product color: Silver

Replacement shaving unit for SensoTouch 3D shavers
Replacement shaving unit for SensoTouch 3D shavers

RQ12 shaving unit is compatible with SensoTouch 3D (12__X) and Arcitec (10__X) shavers.

Our best shaving system on 1-3 day beard
Our best shaving system on 1-3 day beard

Get the prefect close shave. The V-Track Precision PRO Blades gently positions each hair in the best cutting position, from 1 day up to 3 day beard and even the flat laying and different length of hairs. Cuts 30% closer* in less strokes leaving your skin in great condition.

Easy to replace shaving heads
Easy to replace shaving heads

Easily renew your shaving unit using our click off, click on system.

Heads flex in 8 different directions for a superb result
Heads flex in 8 different directions for a superb result

Follow every contour of your face and neck with 8-directional ContourDetect heads. You'll catch 20% more hairs with every pass. Resulting in an extremely close, smooth shave.

Reset your shaver after replacing shaving heads
Reset your shaver after replacing shaving heads

The latest Philips shavers have an inbuilt replacement reminder which will indicate you when to replace shaving heads. After replacing shaving heads, you can reset replacement trigger by pressing the on/off button for more than 5 seconds. Otherwise, replacement trigger will turn off automatically after 9 successive shaves.

Reset your shaver to new
Reset your shaver to new

To get back to 100% performance, replace your shaving heads every 12 months.

Features
Number of shaver heads
3 head(s)
Features
Product color
Silver
Brand Image Article code product Stock Price from
Philips HQ110 Philips HQ110
(show image)
HQ110/02 HQ110
Philips HQ110/01 shaver accessory Philips HQ110/01 shaver accessory
(show image)
HQ110/01 shaving heads cleaning spray HQ110/01