location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Stratego Waterloo Board game Strategy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stratego
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stratego - Waterloo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18121 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126181218
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:24
The date of the most recent change of the data-sheet in Icecat's system
Jumbo 18121 user manual (10.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Stratego Waterloo Board game Strategy
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Strategy Board game
  • - Multiplayer, Single-player Family game
  • - Minimum number of players: 2 Maximum number of players: 2
  • - Recommended age group: Adult & child
  • - Suggested gender: Male
  • - Recommended age (min): 8 yr(s)
Long product name Stratego Waterloo Board game Strategy :
The short editorial description of Stratego Waterloo Board game Strategy

Waterloo, 32x45x7cm, 8+
More>>>
Stratego Waterloo Board game Strategy:
The official marketing text of Stratego Waterloo Board game Strategy as supplied by the manufacturer

Stratego special edition for expert gamers and Stratego fans.

Command French or Allied forces and lead them into Waterloo battlefield.
In this Stratego version you will find new rules that makes the game more challenging and strategic; Call for Prussian reinforcements, break opponent lines of retreat or use wisely the terrain characteristics such as mud or hills in your favor.

Who you will be Napoleon? Or Wellington?

Short summary description Stratego Waterloo Board game Strategy:
This short summary of the Stratego Waterloo Board game Strategy data-sheet is auto-generated and uses the product title and the first six key specs.

Stratego Waterloo, Board game, Strategy, 8 yr(s), Family game

Long summary description Stratego Waterloo Board game Strategy:
This is an auto-generated long summary of Stratego Waterloo Board game Strategy based on the first three specs of the first five spec groups.

Stratego Waterloo. Product type: Board game, Genre: Strategy, Recommended age (min): 8 yr(s), Family game

Features
Game modes
Multiplayer, Single-player
Family game
Yes
Playing time (max)
45 min
Minimum number of players *
2
Maximum number of players *
2
Recommended age group *
Adult & child
Suggested gender *
Male
Product type *
Board game
Recommended age (min) *
8 yr(s)
Languages support
German, Dutch, English, French
Genre *
Strategy
Suitable for indoor use
Yes
Sound effects
No
Country of origin
Netherlands
Certification
CE
Power
Batteries required
No
Packaging data
Package width
17.7" (450 mm)
Package depth
2.76" (70 mm)
Package height
12.6" (320 mm)
Package weight
4.32 lbs (1.96 kg)
Package volume
10080 cm³
QR code
Yes
Packaging data
Package type
Box
Packaging content
Game rules included
Yes
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet height
787.4" (20 m)
Pallet weight
829.6 lbs (376.3 kg)
Number of cartons per pallet
32 pc(s)
Number of cartons per pallet layer
8 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
192 pc(s)
Master (outer) case width
16.9" (430 mm)
Master (outer) case length
18.5" (470 mm)
Master (outer) case height
13" (330 mm)
Master (outer) case tare weight
1.27 oz (36 g)
Master (outer) case net weight
26 lbs (11.8 kg)
Quantity per master (outer) case
6 pc(s)
Master (outer) case volume
66693 cm³