location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK S7220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:S7220MF041NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T9600 2.8 GHz
  • - 14.1" 1440 x 900 pixels Matt 16:10
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 320 GB DVD Super Multi
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR 3G
  • - 5 h 80 W
  • - Windows Vista Business
Guarantee: 3 years Collect & Return
Long product name Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business :
The short editorial description of Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business

LIFEBOOK S7220, Intel Core 2 Duo T9600 (2.8GHz, 6MB, 1066MHz), 2GB 1066MHz DDR3 RAM, 320GB 5400rpm SATA 2.5" S.M.A.R.T. HDD, 14.1" TFT 1440x900pixel WXGA+ non-glare LCD, UMTS, Gigabit Ethernet, IEEE 802.11a/g/n, Bluetooth 2.1, DVD Super Multi, ConfCam 1.3MP, 2.2kg, Microsoft Windows Vista Business & TwinLoad Microsoft Windows XP Professional
More>>>
Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:
The official marketing text of Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business as supplied by the manufacturer

Designed for speed
Featuring latest Intel® Centrino® 2 Processor Technology LIFEBOOK S Series offers truly breathtaking performance. LIFEBOOK S6420 also includes embedded 3G/UMTS – for keeping in touch with base anytime and any-where. Representing the perfect traveling companion, the LIFEBOOK S weighs bellow 1.7 kg.
Furthermore, it includes a number of sophisticated features to extend battery life so you can remain productive throughout the entire business day. Also all our coming notebooks will utilize latest Intel® platform technology.

The LIFEBOOK S Series is the best friend a frequent traveller can have:
An ultraportable notebook with latest technology and ergonomics. Weighing only 1.7 kg and having a modular bay, the LIFEBOOK S Series redefines the 14-inch notebook class.

SPECIAL FEATURES

The LIFEBOOK S is shipped with the following:
-genuine Windows Vista® Business.
-Computrace® enabled BIOS.
-Bluetooth V2.0 WLAN.
-3G/UMTS optional (LIFEBOOK S6420).
-All modern interfaces integrated.
-Business-day long battery life.
-SmartCard reader controller and TPM module.
-Magnesium lid.
-ShockSensor 3-axis protection.
-Spill proof keyboard.

MOBILE CONNECTIVITY
With its embedded HSUPA transceiver, this professional notebook offers you wireless connectivity up to three times faster than UMTS at the touch of a button – anytime and anywhere. The integrated ConfCam fully supports on-the-fly video conferences, enhanced by built-in digital microphones that suppress ambient noise – equally useful when making VoIP calls

COMPACT DESIGN
Small, but perfectly formed, the LIFEBOOK S is sure to attract envious glances. The housing is as robust as it is elegant – thanks to its top-quality hinges and a magnesium lid, while ShockSensor technology protects your hard disk against sudden jolts. Should the worst come to the worst, one push of the Recovery Button is all it takes to restore all your applications and files.
Even the keyboard is designed to survive the odd spilt coffee. Its compact size and use of modern, lightweight materials means a weight bellow 1.7 kg.

Powerful yet frugal, the LIFEBOOK S Series let you work a full business day independent of any power source. In addition to the built-in energy-efficient Intel® Centrino® processor technology, the EcoButton extends battery life by powering down idle components and display brightness. You can also simply slot a second battery into the modular bay to keep going even further between charges.

DESIGN SKIN - COLOR UP YOUR LIFE!
Design your notebook according to your personal style! Select from the offered designs for your notebook lid, combine elements or upload your favourite picture.
The skin is as easy to put on as it is easy to remove. Why hesitate? Have a look at: http://fujitsu.tortoise-design.com

Short summary description Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:
This short summary of the Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S7220, Intel® Core™2 Duo, 2.8 GHz, 14.1", 1440 x 900 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:
This is an auto-generated long summary of Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S7220. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2.8 GHz. Display diagonal: 14.1", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 4.85 lbs (2.2 kg)

Display
Display diagonal *
14.1"
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T9600
Processor cores
2
Processor threads
2
Processor frequency *
2.8 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
E1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10.5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Mobile network generation
3G
Networking features
Gigabit Ethernet
Mobile network connection *
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® GM45 Express
Keyboard
Keyboard keystroke
0.106" (2.7 mm)
Keyboard key pitch
0.748" (1.9 cm)
Pointing device
Touchpad + Pointing Stick
Keyboard layout
QWERTY
Keyboard number of keys
82
Software
Optional operating system supplied
Windows XP Professional
Pre-installed software
Adobe Acrobat Reader, Application Panel, Display Manager, ShockSensor Utility, Power Saving Utility, Wireless Selector Utility, EasyGuide, Nero Essentials S, Norton Internet Security, Toshiba Stack 4.x
Trial software
Symantec Norton Internet Security
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLG9F
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35563
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5800 mAh
Battery life (max)
5 h
Power
Battery life with optional 2nd battery
8 h
AC adapter power
80 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
GS, CE, CE!, FCC Class B, CSA, cUL, UL, RoHS, WEEE, ENERGY STAR 4.0, EPEAT Silver
Weight & dimensions
Weight *
4.85 lbs (2.2 kg)
Video
Video card features
DualView
Other features
Wireless technology
IEEE 802.11a/g/n
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Dimensions (WxDxH)
13.1 x 9.53 x 1.22" (334 x 242 x 31 mm)
Compliance industry standards
WMI, PXE, BootP
TV-in port
No
Compatible operating systems
Microsoft Windows Vista Home Basic
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
MDC1.5
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:52:56
Uk has collected 5 expert reviews for Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 35.8 cm (14.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
zdnet.co.uk
Updated:
2014-05-24 01:52:56
Fujitsus LifeBook S7220 is a solidly built 14.1in. notebook with integrated mobile broadband, a comfortable keyboard and decent performance, so long as you dont need fast graphics.
Good Integrated mobile broadband, Solid chassis, albeit with some flex in the lid, Good camera and associated software...
Bad Slightly dull screen, Powersaving mode is difficult to work with, Small touchpad...
Bottom line Fujitsus Lifebook S7220 is a solidly built 14.1in. notebook with integrated mobile broadband, a comfortable keyboard and decent performance, so long as you dont need fast graphics...
74%
pcauthority.com.au
Updated:
2014-05-24 01:52:56
UPDATE: The original review referred to a Fujitsu laptop for life promotion, which Fujitsu has informed us is not available in Australia. We apologise for the error.] The Lifebook S7220 doesn’t make a very good first impression – this is one bland lap...
Bottom line A standard-issue corporate laptop with suspect ergonomics...
50%
Brand Image Article code product Stock Price from
Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 4 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional
(show image)
VFY:S7220MF051NL LIFEBOOK S7220 0.00
(excl. VAT)
0 (incl. VAT)