location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco SPA 500S Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPA 500S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPA500S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5053973268040 show
Category:
Electronic device which displays the telephone number of an incoming caller.
Caller ID Displays Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco SPA 500S Black :
The short editorial description of Cisco SPA 500S Black

SPA 500S, 32 but.
More>>>
Short summary description Cisco SPA 500S Black:
This short summary of the Cisco SPA 500S Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco SPA 500S, Black, 1.54" (39 mm), 3.98" (101 mm), 7.91" (201 mm), 31.7 oz (900 g)

Long summary description Cisco SPA 500S Black:
This is an auto-generated long summary of Cisco SPA 500S Black based on the first three specs of the first five spec groups.

Cisco SPA 500S. Product color: Black. Depth: 1.54" (39 mm), Width: 3.98" (101 mm), Height: 7.91" (201 mm)

Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)