location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WEP450 Headset Wireless Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WEP450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WEP450EBEG
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung WEP450 Headset Wireless Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Headset
  • - Wireless Bluetooth 2.0+EDR 393.7" (10 m)
  • - Lithium-Ion (Li-Ion)
Long product name Samsung WEP450 Headset Wireless Bluetooth Black :
The short editorial description of Samsung WEP450 Headset Wireless Bluetooth Black

BT headset WEP450
More>>>
Samsung WEP450 Headset Wireless Bluetooth Black:
The official marketing text of Samsung WEP450 Headset Wireless Bluetooth Black as supplied by the manufacturer

Meet the WEP450, the embodiment of Bluetooth practicality at the right price! The WEP450 delivers superior sound quality for crystal clear conversations. Engineered with excellent ear coupling for improved audio and noise isolation and comfort. Keep talking with up to 6 hours of talk time & One charge allows for up to a full week's use. Package includes WEP450 Headset, 2.5mm Travel Adapter, Detachable Ear hook, & User Manual. Universally compatible with SAMSUNG & non-SAMSUNG Bluetooth enabled phones. Charge on the go with SAMSUNG's optional 2.5mm Bluetooth Car Charger available for purchase separately, part # CAD310JBEB/STD.

Short summary description Samsung WEP450 Headset Wireless Bluetooth Black:
This short summary of the Samsung WEP450 Headset Wireless Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WEP450, Wireless, 0.353 oz (10 g), Headset, Black

Long summary description Samsung WEP450 Headset Wireless Bluetooth Black:
This is an auto-generated long summary of Samsung WEP450 Headset Wireless Bluetooth Black based on the first three specs of the first five spec groups.

Samsung WEP450. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 393.7" (10 m). Weight: 0.353 oz (10 g). Product color: Black

Performance
Product type *
Headset
Headset type
Monaural
Product color *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Wireless range
393.7" (10 m)
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time
6 h
Standby time
150 h
Weight & dimensions
Weight
0.353 oz (10 g)
Supplier features
Charging time
120 min
Other features
Compatibility
Telephone
Dimensions (WxDxH)
1.81 x 0.669 x 0.433" (46 x 17 x 11 mm)
Brand Image Article code product Stock Price from
Samsung WEP460 Headset Wireless Bluetooth Black Samsung WEP460 Headset Wireless Bluetooth Black
(show image)
WEP460EBEG WEP460 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WEP750 Headset Wireless Bluetooth Silver Samsung WEP750 Headset Wireless Bluetooth Silver
(show image)
WEP750ESEC WEP750 0.00
(excl. VAT)
0 (incl. VAT)