location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF8050Cn Laser A4 2400 x 600 DPI 12 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF8050Cn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3556B002 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS MF8050Cn Laser A4 2400 x 600 DPI 12 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 2400 x 600 DPI
  • - A4 12 ppm
  • - Color copying Color scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 55.1 lbs (25 kg)
Long product name Canon i-SENSYS MF8050Cn Laser A4 2400 x 600 DPI 12 ppm :
The short editorial description of Canon i-SENSYS MF8050Cn Laser A4 2400 x 600 DPI 12 ppm

i-SENSYS MF8050Cn, 8ppm colour, 12ppm mono, A4, 2400x600 dpi, LCD, USB 2.0, LAN, 25kg
More>>>
Canon i-SENSYS MF8050Cn Laser A4 2400 x 600 DPI 12 ppm:
The official marketing text of Canon i-SENSYS MF8050Cn Laser A4 2400 x 600 DPI 12 ppm as supplied by the manufacturer

Share impressive colour and convenience to boost your business

Art of simplicity

This smart multifunctional combines style and space-saving simplicity. It’s clean, uncomplicated design - with smooth, curved lines - ensures ease of use and easy placement as well as exceptional colour convenience.

Superior colour quality
Canon’s advanced colour imaging technologies give you a competitive edge, delivering faithful colour reproduction as well as sharp black text. Create high impact marketing materials thanks to these innovative technologies, S-Toner and Automatic Image Refinement (AIR) for up to 2400 x 600 dpi printing.

Save time
Print and copy straight away from sleep mode, without waiting around. Thanks to Quick First-Print technologies, the unit springs into action almost the moment it’s needed. Your documents are delivered at 8 pages per minute in colour and 12 pages per minute in mono. The 50-sheet Automatic Document Feeder adds to overall time saving.

Cut costs, save energy
Save energy and reduce your running costs. The energy-efficient i-SENSYS MF8050Cn is Energy Star certified and consumes only 3 watts in sleep mode.

Superior colour scanning
Produce superb colour scans in a few simple steps including scanning over the network or directly to a USB memory key. Scan into a number of digital formats including compressed PDF files that are perfect for emailing and sharing. Canon’s compression technology reduces the file size without compromising image quality.

Easy to use
The easy-to-use, backlit, 5-line LCD display with intuitive menus and animated troubleshooting makes operation effortless straight from the start. Canon’s All-in-One cartridge system provides maintenance-free operation, consistently high quality output and the convenience of fewer consumables.

Network ready
Small workgroups can share functionality. The Remote User Interface lets users and administrators remotely monitor and manage machine status over the network. Department ID Management safeguards important settings, prevents unauthorised access to the machine’s functionality and enables strict control of costs.

Fast faxing
Fax high quality documents fast and efficiently thanks to the Super G3 fax modem. The 512-page fax memory stores faxes safely if paper or toner runs out.

Short summary description Canon i-SENSYS MF8050Cn Laser A4 2400 x 600 DPI 12 ppm:
This short summary of the Canon i-SENSYS MF8050Cn Laser A4 2400 x 600 DPI 12 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF8050Cn, Laser, Color printing, 2400 x 600 DPI, Color copying, Color scanning, A4

Long summary description Canon i-SENSYS MF8050Cn Laser A4 2400 x 600 DPI 12 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF8050Cn Laser A4 2400 x 600 DPI 12 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF8050Cn. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Color printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (color, normal quality, A4/US Letter)
8 ppm
Warm-up time
30 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (color, normal quality, A4)
8 cpm
Scanning
Scanning *
Color scanning
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Input color depth
24 bit
Grayscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
512 pages
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Features
Maximum duty cycle *
30000 pages per month
Digital sender
No
Number of print cartridges *
4
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Coated paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Index card, Statement
Paper handling
Envelopes sizes
DL
Media weight (tray 1)
60 - 163g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Sound pressure level (printing)
63.4 dB
Sound power level (standby)
50 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
900 W
Power consumption (standby)
16 W
Power consumption (off)
3 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
55.1 lbs (25 kg)
Other features
Dimensions (WxDxH)
16.9 x 19.1 x 16.9" (430 x 484 x 429 mm)
Network ready
Yes
Power requirements
220-240V(±10%) 50/60Hz (±2Hz)
Modem type
Super G3
Page yield high capacity (black & white)
2300
Page yield high capacity (color)
1500
Print margin bottom (A4)
0.197" (5 mm)
Print margin left (A4)
0.197" (5 mm)
Print margin right (A4)
0.197" (5 mm)
Print margin top (A4)
0.197" (5 mm)
Compatible operating systems
Win 2000/Server 2003/ Server 2008/ XP/ Vista Mac 10.4.9- 10.5.x
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:06:06
Uk has collected 9 expert reviews for Canon i-SENSYS MF8050Cn Laser A4 2400 x 600 DPI 12 ppm and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-25 23:05:54
Canon has managed to produce a very well specified printer within a very small package. The i-Sensys 8050cn has print, copy, scan and fax capability. There’s an automatic document feeder and it’s network ready. The design is up to the quality you’d ex...
Good Compact device; well built and well specified; easy to use; toner affordably priced...
Bad Slow; tiny paper tray; average print quality...
60%
trustedreviews.com
Updated:
2011-09-25 23:06:06
The idea of adding a flatbed scanner and Automatic Document Feeder (ADF) to a colour laser printer to make a business multifunction printer continues to get more popular and Canon's i-SENSYS MF8050Cn is designed for small business or smaller workgroups in...
70%
printercomparison.com
Updated:
2011-09-25 23:06:01
The Canon imageCLASS MF8050Cn color laser multifunction printer is ideal for a small or medium sized business because it offers a little bit of everything. The MF8050Cn can print, scan, copy, fax, over any Ethernet network while only using 3 W of ene...
Bottom line I found the Canon imageCLASS MF8050Cn to be a functional and able printer with a few minor flaws. I would improve the USB functionality on future generations by allowing users to print from a flash drive as well as save to the device. I'd allow users...
80%
Businessweek.com
Updated:
2013-04-05 23:54:53
The Good: Excellent color print output The Bad: Paper jams frequently; Windows OS compatibility issues; no wireless connectivity The Bottom Line: The ImageClass is fussy; home office users should look elsewhere...
Good Excellent color print output...
Bad Paper jams frequently; Windows OS compatibility issues; no wireless connectivity...
Bottom line The ImageClass is fussy; home office users should look elsewhere...
50%
techcrunch.com
Updated:
2013-04-05 23:55:02
There is a code to which a cowboy cleaves. He never shoots first, he’s always kind to ladies, and he never buys more printer than he can handle. While I can’t speak for those out on the lone prairie, I can report that the 52-pound ImageClass MF8050Cn...
0%
macworld.co.uk
Updated:
2011-09-25 23:06:09
Canon has managed to produce a very well specified printer within a very small package. The i-Sensys 8050cn has print, copy, scan and fax capability. There’s an automatic document feeder and it’s network ready. The design is up to the quality you’d ex...
Good Compact device; well built and well specified; easy to use; toner affordably priced...
Bad Slow; tiny paper tray; average print quality...
60%
techcrunch.com
Updated:
2013-04-05 23:55:24
There is a code to which a cowboy cleaves. He never shoots first, he’s always kind to ladies, and he never buys more printer than he can handle. While I can’t speak for those out on the lone prairie, I can report that the 52-pound ImageClass MF8050Cn...
0%
Country Distributor
Nederland 1 distributor(s)