location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TESA 57165-00000 stationery tape 2598.4" (66 m) Polypropylene (PP) Transparent 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TESA Check ‘TESA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57165-00000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57165-00000
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘TESA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TESA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 13:18:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TESA 57165-00000 stationery tape 2598.4" (66 m) Polypropylene (PP) Transparent 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2598.4" (66 m)
  • - Material: Polypropylene (PP)
  • - Suitable for materials: Cardboard, Paper
  • - Ultraviolet (UV) resistant
  • - Transparent
  • - Width: 1.5" (38 mm)
  • - 1 pc(s)
Long product name TESA 57165-00000 stationery tape 2598.4" (66 m) Polypropylene (PP) Transparent 1 pc(s) :
The short editorial description of TESA 57165-00000 stationery tape 2598.4" (66 m) Polypropylene (PP) Transparent 1 pc(s)

tesapack strong, 66 m x 38 mm
More>>>
Short summary description TESA 57165-00000 stationery tape 2598.4" (66 m) Polypropylene (PP) Transparent 1 pc(s):
This short summary of the TESA 57165-00000 stationery tape 2598.4" (66 m) Polypropylene (PP) Transparent 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

TESA 57165-00000, 2598.4" (66 m), Transparent, Polypropylene (PP), Cardboard, Paper, 1.5" (38 mm), 1 pc(s)

Long summary description TESA 57165-00000 stationery tape 2598.4" (66 m) Polypropylene (PP) Transparent 1 pc(s):
This is an auto-generated long summary of TESA 57165-00000 stationery tape 2598.4" (66 m) Polypropylene (PP) Transparent 1 pc(s) based on the first three specs of the first five spec groups.

TESA 57165-00000. Length: 2598.4" (66 m), Product color: Transparent, Material: Polypropylene (PP). Width: 1.5" (38 mm). Quantity per pack: 1 pc(s)

Two versions matching your needs
Two versions matching your needs

tesapack strong ist not only available in a standard brown version. You can also opt for a version with transparent backing. In this way you always have the right kind of packing tape, no matter if you want to seal a shipping carton or nicely wrap up a gift.

Easy and efficient application
Easy and efficient application

tesapack strong easily unwinds from its core without causing any excessive noise. It can also be used with any of the tesa® handheld dispensers that are designed for easy application and precise cutting of the tape.

Strong and UV-resistant
Strong and UV-resistant

To give you extra security, tesapack strong features a strong Polypropylene backing for reliable and UV resistant sealing. This security is further enhanced by a special self-adhesive coating that offers strong adhesion and stands out for its high resistance against shearing forces.

Brand Image Article code product Stock Price from
TESA

TESA 57799-00000 stationery tape 2598.4" (66 m) Polypropylene (PP) Transparent 1 pc(s)
(show image)
57799-00000 57799-00000 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 57176-00000 stationery tape 2598.4" (66 m) PVC Transparent 1 pc(s)
(show image)
57176-00000 57176-00000 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 57167-00000 stationery tape 2598.4" (66 m) Polypropylene (PP) Transparent 1 pc(s)
(show image)
57167-00000 57167-00000 0.00
(excl. VAT)
0 (incl. VAT)