ICY BOX logo

ICY BOX IB-PCI208 interface cards/adapter Internal M.2

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49567
Info modified on:
05 Jan 2023, 15:36:21
Bullet Points ICY BOX IB-PCI208 interface cards/adapter Internal M.2:
  • - Converts M.2 (NGFF) PCIe to PCIe x4
  • - Supports M.2 2280/2260/2242 with M-Key or M+B-Key based on PCIe
  • - Application of double-sided assembled modules supported
  • - Data transfer rate up to 32 Gbit/s
  • - Full profile form factor
  • - Windows 7, macOS® 10.0 or above compatible
Long product name ICY BOX IB-PCI208 interface cards/adapter Internal M.2:

PCIe 3.0 x4, M.2, 32 Gbps, 101 g

ICY BOX IB-PCI208 interface cards/adapter Internal M.2:

The little ones are the fast ones
The IB-PCI208 converts M.2 (NGFF) PCIe to PCIe x4, thereby allowing the connection of fast and ultra-compact M.2 cards to an existing system. The PCI bracket also grants firm hold in the corresponding mounts.

Can hold a lot
The IB-PCI208 can hold cards in sizes 22x42/60/80 mm and independently of the operating system at that. Power is supplied via the PCIe host interface.

Quick installation
The cards are easy to installed thanks to pre-punched holes. Connect the PCI-e card and you browse through your files with Up to 32 Gbit/s.

Short summary description ICY BOX IB-PCI208 interface cards/adapter Internal M.2:

ICY BOX IB-PCI208, PCIe, M.2, PCIe 3.0, Green, China, 32 Gbit/s

Long summary description ICY BOX IB-PCI208 interface cards/adapter Internal M.2:

ICY BOX IB-PCI208. Host interface: PCIe, Output interface: M.2, Expansion card standard: PCIe 3.0. Product color: Green, Country of origin: China. Data transfer rate (max): 32 Gbit/s. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac.... Width: 2.56" (65 mm), Depth: 5.71" (145 mm), Height: 0.197" (5 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.