location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BABY born Pony Farm Deluxe Outfit Doll clothes set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BABY born
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pony Farm Deluxe Outfit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
823682
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167823682 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:15:33
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name BABY born Pony Farm Deluxe Outfit Doll clothes set :
The short editorial description of BABY born Pony Farm Deluxe Outfit Doll clothes set

BABY born Pony Farm Deluxe Outfit, 3+
More>>>
BABY born Pony Farm Deluxe Outfit Doll clothes set:
The official marketing text of BABY born Pony Farm Deluxe Outfit Doll clothes set as supplied by the manufacturer

BABY born® loves life on the farm. She is so happy when she is with the animals, and loves playing in the straw. For working in the fields, she needs a comfortable but attractive outfit – you never know who you might meet between the sugar beets and corn. The checked blouse is decorated with a bow and the denim-look dungarees gives her plenty of room to move around when digging and weeding. She also wears robust black Wellington boots to keep her little feet nice and clean in the fields. And of course she needs a headscarf to keep the sun off.

- Premium accessories for the BABY born® branded doll
- For enhanced, diverse and long-lasting fun through play

BABY born® Pony Farm Deluxe Outfit with blouse, dungarees, Wellington boots and headscarf.

Short summary description BABY born Pony Farm Deluxe Outfit Doll clothes set:
This short summary of the BABY born Pony Farm Deluxe Outfit Doll clothes set data-sheet is auto-generated and uses the product title and the first six key specs.

BABY born Pony Farm Deluxe Outfit, Doll clothes set, 3 yr(s)

Long summary description BABY born Pony Farm Deluxe Outfit Doll clothes set:
This is an auto-generated long summary of BABY born Pony Farm Deluxe Outfit Doll clothes set based on the first three specs of the first five spec groups.

BABY born Pony Farm Deluxe Outfit. Product type: Doll clothes set, Recommended age (min): 3 yr(s)

Features
Product type *
Doll clothes set
Recommended age (min) *
3 yr(s)
Product color *
Multicolor
Suggested gender
Girl
Number of pieces
4 pc(s)
Maximum doll height
16.9" (43 cm)
Battery
Batteries required
No
Packaging data
Package width
12.6" (320 mm)
Package depth
3.15" (80 mm)
Package height
14.2" (360 mm)
Package volume
9200 cm³
Packaging content
Packaging content
Blouse, dungarees, Wellington boots, headscarf
Logistics data
Shipping (inner) case width
13.3" (33.9 cm)
Shipping (inner) case length
13.3" (33.9 cm)
Shipping (inner) case height
15.4" (39.2 cm)
Shipping (inner) case weight
6.24 lbs (2.83 kg)
Shipping (inner) case net weight
4.87 lbs (2.21 kg)
Shipping (inner) case volume
45000 cm³
Quantity per shipping (inner) case
4 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
4001167523995
Quantity per intermodal container (20ft)
2486 pc(s)
Quantity per intermodal container (40ft)
4972 pc(s)