location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BABY born Bathtime Wash & Go Doll accessory set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BABY born
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bathtime Wash & Go
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
823606 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167823606 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:14:19
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name BABY born Bathtime Wash & Go Doll accessory set :
The short editorial description of BABY born Bathtime Wash & Go Doll accessory set

BABY born Bathtime Wash & Go, 3+
More>>>
BABY born Bathtime Wash & Go Doll accessory set:
The official marketing text of BABY born Bathtime Wash & Go Doll accessory set as supplied by the manufacturer

Wash & go – so that BABY born® can get back to playing as quickly as possible. The bathtime set includes everything a baby needs for a bath, beautifully sorted in a carry bag. There is a soap dispenser, a tube of cream, a powder pot and a bunny-shaped sponge. Not to forget two nappies and a duck to take into the tub.

- Premium accessories for the BABY born® branded doll
- For enhanced, diverse and long-lasting fun through play

BABY born® Bathtime Wash & Go with bag and lots of bathtime accessories.

Short summary description BABY born Bathtime Wash & Go Doll accessory set:
This short summary of the BABY born Bathtime Wash & Go Doll accessory set data-sheet is auto-generated and uses the product title and the first six key specs.

BABY born Bathtime Wash & Go, Doll accessory set, 3 yr(s)

Long summary description BABY born Bathtime Wash & Go Doll accessory set:
This is an auto-generated long summary of BABY born Bathtime Wash & Go Doll accessory set based on the first three specs of the first five spec groups.

BABY born Bathtime Wash & Go. Product type: Doll accessory set, Recommended age (min): 3 yr(s)

Features
Product type *
Doll accessory set
Recommended age (min) *
3 yr(s)
Compatibility
43 cm
Product color *
Multicolor
Suggested gender
Girl
Number of pieces
8 pc(s)
Maximum doll height
16.9" (43 cm)
Certification
CE
Battery
Batteries required
No
Packaging data
Package width
7.24" (184 mm)
Package depth
3.5" (89 mm)
Package height
15.7" (400 mm)
Package volume
6500 cm³
Packaging content
Batteries included
No
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
4001167523919
Master (outer) case width
22.4" (570 mm)
Master (outer) case length
16.5" (420 mm)
Master (outer) case height
8.07" (205 mm)
Master (outer) case weight
6.77 lbs (3.07 kg)
Master (outer) case volume
49000 cm³
Quantity per master (outer) case
8 pc(s)
Master (outer) case net weight
4.7 lbs (2.13 kg)
Quantity per intermodal container (20ft)
4564 pc(s)
Quantity per intermodal container (40ft)
9129 pc(s)