Vogel's logo

Vogel's EFA 6885 Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106672
Info modified on:
14 Jul 2020, 11:35:28
Long product name Vogel's EFA 6885 Silver:

EFA 6885 Universal LCD/Plasma Adapter

Vogel's EFA 6885 Silver:

Universal LCD/Plasma adapter for Non-VESA compatible LCD/Plasma screens

If the mounting hole pattern on the back of the screen is too wide for the standard adapter that comes with your flat screen wall support, this extra wide adapter is needed. The maximum horizontal and vertical distance between the mounting holes is 950 x 550 mm. The EFA 6885 can only be used in combination with a EFW 62XX, EFW 63XX or VFW X32 wall support. It comes standard with all EFW 64XX wall supports.

Short summary description Vogel's EFA 6885 Silver:

Vogel's EFA 6885, Silver

Long summary description Vogel's EFA 6885 Silver:

Vogel's EFA 6885. Product color: Silver

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.