location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 9000 BT9297/15 beard trimmer AC/Battery 17 0.276" (7 mm) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Beard trimmer BT9297/15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT9297/15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103809135 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 12:08:08
The date of the most recent change of the data-sheet in Icecat's system
Philips BT9297/15 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (6.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BEARDTRIMMER Series 9000 BT9297/15 beard trimmer AC/Battery 17 0.276" (7 mm) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser guidance
  • - Full metal blades
  • - Detail trimmer included
  • - Advanced Li-Ion battery
Guarantee: 2 years
Long product name Philips BEARDTRIMMER Series 9000 BT9297/15 beard trimmer AC/Battery 17 0.276" (7 mm) Black, Silver :
The short editorial description of Philips BEARDTRIMMER Series 9000 BT9297/15 beard trimmer AC/Battery 17 0.276" (7 mm) Black, Silver

Beardtrimmer series 9000, 100-240 V, Lithium-ion, 80 min
More>>>
Philips BEARDTRIMMER Series 9000 BT9297/15 beard trimmer AC/Battery 17 0.276" (7 mm) Black, Silver:
The official marketing text of Philips BEARDTRIMMER Series 9000 BT9297/15 beard trimmer AC/Battery 17 0.276" (7 mm) Black, Silver as supplied by the manufacturer

Perfect your beard with our exclusive laser guidance system. Follow the red line of light to get a sharp, symmetrical trim on both sides of your face.

Precision
- Laser guidance for a precise, symmetrical trim every time
- Trim in precise steps of 0.2mm, from 0.4mm to 7mm
- Detail trimmer for perfect edges and details

Cutting performance
- Full metal blades are double-sharpened for faster trimming
- Lifts and guides hairs for an effortless even trim
- Cuts consistently, even through denser hair
- Skin-friendly rounded tips prevent irritation

Battery
- 80 minutes run time after a 1-hour charge or use plugged in

Easy to use
- LED display clearly shows your length setting
- Quickly see the status of your trimmer’s battery
- 100% waterproof for easy, thorough cleaning.

Short summary description Philips BEARDTRIMMER Series 9000 BT9297/15 beard trimmer AC/Battery 17 0.276" (7 mm) Black, Silver:
This short summary of the Philips BEARDTRIMMER Series 9000 BT9297/15 beard trimmer AC/Battery 17 0.276" (7 mm) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BEARDTRIMMER Series 9000 BT9297/15, Built-in display, Washable, Oil-free maintenance, AC/Battery, Black, Silver

Long summary description Philips BEARDTRIMMER Series 9000 BT9297/15 beard trimmer AC/Battery 17 0.276" (7 mm) Black, Silver:
This is an auto-generated long summary of Philips BEARDTRIMMER Series 9000 BT9297/15 beard trimmer AC/Battery 17 0.276" (7 mm) Black, Silver based on the first three specs of the first five spec groups.

Philips BEARDTRIMMER Series 9000 BT9297/15. Minimum hair length: 0.0157" (0.4 mm), Maximum hair length: 0.276" (7 mm), Control type: Rotary. Product color: Black, Silver, Blade material: Stainless steel. Power source: AC/Battery, Operating time: 80 min, Battery type: Built-in battery

Performance
Number of length steps *
17
Minimum hair length *
0.0157" (0.4 mm)
Maximum hair length *
0.276" (7 mm)
Control type
Rotary
Precision trimmer
No
Washable
Yes
Oil-free maintenance
Yes
Non-scratching teeth
Yes
Waterproof
Yes
Built-in display
Yes
Design
Product color *
Black, Silver
Cordless
Yes
Design
Blade material
Stainless steel
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time *
80 min
Charging time
1 h
AC input voltage
100-240 V
Battery level indicator
Yes
Packaging content
Pouch
Yes
Battery
Rechargeable battery
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:39:22
Uk has collected 1 expert review for Philips BEARDTRIMMER Series 9000 Beard trimmer BT9297/15 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)