location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Satinelle Essential HP6425/02 epilator 21 tweezers Brown, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satinelle Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP6425/02
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP6425/02
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Philips HP6425/02 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Satinelle Essential HP6425/02 epilator 21 tweezers Brown, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 21 tweezers
  • - Washable
  • - Shaver Trimmer
  • - Brown, White
Guarantee: 2 years
Long product name Philips Satinelle Essential HP6425/02 epilator 21 tweezers Brown, White :
The short editorial description of Philips Satinelle Essential HP6425/02 epilator 21 tweezers Brown, White

Satinelle Essentia, 13 V, 0.5 mm
More>>>
Philips Satinelle Essential HP6425/02 epilator 21 tweezers Brown, White:
The official marketing text of Philips Satinelle Essential HP6425/02 epilator 21 tweezers Brown, White as supplied by the manufacturer

Enjoy long lasting smoothness with Philips Satinelle. Gently removes hairs, as short as 0.5mm, from the root. Epilation made easy with ergonomic handle and corded use. Washable head for optimal hygiene.

Easy and effortless usage
- Profiled, ergonomic grip for comfortable handling
- Washable epilation head for extra hygiene and easy cleaning

Thorough results
- Gentle tweezing discs remove hairs without pulling the skin
- Efficient epilation system pulls out the hairs from the root

Accessories
- Shaving head for a smooth shave in sensitive areas
- Includes trimming head and bikini comb
- Travel pouch
- Tweezers. For precision plucking.

Short summary description Philips Satinelle Essential HP6425/02 epilator 21 tweezers Brown, White:
This short summary of the Philips Satinelle Essential HP6425/02 epilator 21 tweezers Brown, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Satinelle Essential HP6425/02, Brown, White, 21 tweezers, 21 discs, Ergonomic

Long summary description Philips Satinelle Essential HP6425/02 epilator 21 tweezers Brown, White:
This is an auto-generated long summary of Philips Satinelle Essential HP6425/02 epilator 21 tweezers Brown, White based on the first three specs of the first five spec groups.

Philips Satinelle Essential HP6425/02. Product color: Brown, White, Number of tweezers: 21 tweezers, Number of discs: 21 discs. Handle(s) features: Ergonomic

Features
Number of tweezers *
21 tweezers
Shaver *
Yes
Trimmer *
Yes
Washable *
Yes
Suitable for short hair
Yes
Product color *
Brown, White
Wet & Dry *
No
Cooling
No
Floating head *
No
Backlight
No
Massage function
No
Number of catching points
20
Features
Number of discs
21 discs
Handle(s)
Yes
Other features
Handle(s) features
Ergonomic
Packaging content
Storage pouch
Yes
Tweezers
Yes
Technical details
Corded use
Yes
Washable epilation head
Yes
Protective pouch
Yes
Voltage
13 V