location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-P5000 inkjet printer Color 2880 x 1440 DPI A2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-P5000 Violet Spectro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF66001A3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946630694
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson SureColor SC-P5000 inkjet printer Color 2880 x 1440 DPI A2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Perfect proofing printer: Up to 99% Pantone Solid Coated Colour accuracy
  • - Outstanding reliability: Reliable day-to-day operation and reduced maintenance
  • - Excellent print quality: Ultrachrome HDX inks offer bright, lasting results
  • - Simple setup and operation: A range of features to ensure easy set-up and media handling
  • - 17-inch printer with violet ink: The first and only 17-inch large format printer with violet ink for proofing3
Guarantee: 12 months On-site service
Long product name Epson SureColor SC-P5000 inkjet printer Color 2880 x 1440 DPI A2 :
The short editorial description of Epson SureColor SC-P5000 inkjet printer Color 2880 x 1440 DPI A2

SureColor SC-P5000 Violet Spectro
More>>>
Epson SureColor SC-P5000 inkjet printer Color 2880 x 1440 DPI A2:
The official marketing text of Epson SureColor SC-P5000 inkjet printer Color 2880 x 1440 DPI A2 as supplied by the manufacturer

Precision colour proofing
When purchased with a violet HDX inkset for pre-press proofing the SC-P5000 can reproduce packaging, marketing materials and corporate colours with 99% Pantone Solid Coated Colour accuracy1.

Perfect art reproduction
When specified with an HDX inkset with LLK, photographers and fine artists can use the SC-P5000 to reproduce the detail and colours of their artwork perfectly, as well as exact reproduction of 98% of Pantone Solid Coated Colours.

Reliability you can trust
The SC-P5000 offers new features to ensure reliable day-to-day operation and minimise maintenance. These include new covers and seals to limit dust intrusion, an improved automatic nozzle check and a guided cleaning procedure.

Outstanding print quality
The SC-P5000 uses Epson’s latest ink technology to make high-resolution, long-lasting prints. 3.5pl droplet size and 2880x1440dpi resolution ensure crisp, detailed results, while Ultrachrome HDX inks offer much improved lightfastness2.

Simple setup and operation
Setup and media handling is quick and easy thanks to an internal colour calibration sensor, simple media switching and a clear media handling guide on the display. The SC-P5000 fits seamlessly into any proofing workflow and can be supplied with a SpectroProofer⁴, which can handle automated colour proof checking. The printer is supported by all major RIP and software vendors.

Short summary description Epson SureColor SC-P5000 inkjet printer Color 2880 x 1440 DPI A2:
This short summary of the Epson SureColor SC-P5000 inkjet printer Color 2880 x 1440 DPI A2 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-P5000, Color, 2880 x 1440 DPI, A2, LCD, Black

Long summary description Epson SureColor SC-P5000 inkjet printer Color 2880 x 1440 DPI A2:
This is an auto-generated long summary of Epson SureColor SC-P5000 inkjet printer Color 2880 x 1440 DPI A2 based on the first three specs of the first five spec groups.

Epson SureColor SC-P5000. Color. Maximum resolution: 2880 x 1440 DPI. Maximum ISO A-series paper size: A2. Display: LCD, Product color: Black

Optional violet (for proofing) or LLK (for fine art and photography) set-up

For the professional photographer who needs a high-quality precision printer, the SC-P5000 with Light Light Black ink delivers the sharpest detail with brilliant, accurate colours. For pre-press proofing applications, using Violet ink it ensures a perfect print match, providing superior output for colour-critical print jobs.

Optional Spectroproofer for high-end proofing, with straightforward and fast proofing workflow

For additional precision, the optional inline SpectroProofer ensures consistent, repeatable colour accuracy whatever media you’re using, rapidly measuring control strips and colour charts when creating ICC profiles and print verification results.

New features for dramatically improved reliability, including auto nozzle check (NVT), timer cleaning (TCL) and dust intrusion countermeasures:

With automatic fast-speed nozzle checking to prevent clogging, dust intrusion deterrent, anti-static prevention and Timer Cleaning function, the SC-P5000 delivers all the performance you could ever want from a photo and fine art printer. It boasts the largest cartridge to content at 200ml, giving you economic and efficient, maintenance-free printing.

Features
Duplex printing *
No
Duplex printing mode
Manual
Page description languages *
Epson ESC/P2
Printing colors *
Cyan, Green, Light black, Light Cyan, Matte black, Orange, Photo black, Vivid light magenta, Vivid magenta, Yellow
Print head nozzles
360 nozzles black, 360 nozzles per colour
Color *
Yes
Printing
Maximum resolution *
2880 x 1440 DPI
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Maximum input capacity
250 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A2
Paper tray media types *
Thick paper
Multi-purpose tray media types
Plain paper
ISO A-series sizes (A0...A9) *
A2, A3, A3+, A4
Non-ISO print media sizes
Letter
Thickness
0.0591" (1.5 mm)
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Sound pressure level (printing)
47 dB
Sound power level (printing)
6.2 dB
Design
Market positioning *
Business
Product color *
Black
Built-in display *
Yes
Display
LCD
Color display
Yes
Display diagonal
2.7"
Country of origin
China
Power
Power consumption (printing) *
52 W
Power consumption (standby)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64, Windows Server 2008 R2, Windows Server 2012 x64, Windows Server 2003 R2
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 7, 64-Bit-Version, Windows 8, Windows 8 (32/64 Bit), Windows 8.1, Windows 8.1 x64 Edition, Windows Server 2003 (32/64 Bit), Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Vista, Windows Vista, 64-Bit-Version, Windows XP, Windows XP, 64-Bit-Version, Windows Server 2003 R2
Weight & dimensions
Width
34" (863 mm)
Depth
30.2" (766 mm)
Height
16" (406 mm)
Weight
114.6 lbs (52 kg)
Packaging data
Quantity per pack
1 pc(s)
Cables included
AC
Drivers included
Yes
Manual
Yes
Package width
36" (915 mm)
Package depth
43.3" (1100 mm)
Package height
35.2" (895 mm)
Package weight
143.3 lbs (65 kg)
Logistics data
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
1 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
11.6" (29.5 cm)
Harmonized System (HS) code
84433210
Other features
Printing method
Epson Micro Piezo
Print technology
Inkjet
Print cartridge volume (metric)
200 ml
Ink drop
3.5
Maximum input capacity (photo paper)
100 sheets
Print margin cut-sheet
3 x 3 x 14 x 3
Media thickness
0.08 - 1.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-02-22 01:49:18
Uk has collected 8 expert reviews for Epson SureColor SC-P5000 Violet Spectro and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
luminous-landscape.com
Updated:
2017-04-05 05:10:18
I have had a lot of experience with Epson printers. For my photo printing, I started with an Epson 4000. It was a nice printer and came with its own sets of issues. As the years went by Epson introduced the 4800 Printer which I used for many years and the...
0%
luminous-landscape.com
Updated:
2017-06-08 03:54:07
This section is about determining how accurately the printer/paper/profile combination in an ICC color-managed workflow can reproduce on paper the file color values sent to the printer. The core methodology is the same as that I used in my Epson SC-P800...
0%
pdnonline.com
Updated:
2017-11-16 05:35:34
Epson inkjet printers have been a staple in photographers' studios for many years and with good reason. Each generation of hardware and ink set development brings photo printing to new levels. That trajectory continues with the SureColor P5000, Epson's la...
Good Excellent print quality, expanded ink set, dynamic range and black ink density, efficient, easytouse roll paper feed, highcapacity ink cartridges, longer print life, dustproof build, live preview in Epson Advanced Black and White Photo Mode...
Bad Steep learning curve, control panel can be confusing, flimsy output tray, difficult to use front feed, PRICE: $1,995...
Bottom line There's little competition in the 17-inch desktop inkjet printer market. Probably the closest match to the Epson SureColor P5000 is the older, 17-inch, 12 color Canon color imagePROGRAF iPF5100. Paper handling options are the same as the Epson but the $2...
0%
computershopper.com
Updated:
2017-12-04 03:28:07
This printer is so good at what it does, you may not want to buy it.That might sound strange, but specialty printers by definition are designed for a particular group. And no matter how good they become, they may still be suitable only for that same group...
Good Production-class print quality, Large, cost-effective ink cartridges, Precise drive mechanism for sharper prints, Printhead cleaning doesn't require ink or paper, Supports cut sheets as large as 17x22 inches and roll paper prints as long as 529 inches, Bu...
Bad Large and heavy compared with the P800, Wastes some black ink when switching between matte and glossy papers, No wireless capabilities...
Bottom line Epson's replacement for the seven-year-old Stylus Pro 4900 has improved inks, a rock-steady drive mechanism, and extremely low ink costs. The print quality is amazing, but only serious production environments need apply...
90%
pcmag.com
Updated:
2017-12-08 06:40:48
I've reviewed several professional-grade photograph and graphic arts printers, but few are as sophisticated as the Epson SureColor P5000 ($1,995). Classified by Epson as a "production" printer, this huge beast churns out breathtaking images and artwork up...
Good Excellent print quality, Prints a wide variety of paper sizes, Switches from cut to roll media (and vice versa) automatically, Mechanized and manual cutters...
Bad Big and heavy, Pricey...
Bottom line You'll pay up front, but Epson's SureColor P5000 professional photo printer churns out superb photos and artwork on large cut sheets or wide paper rolls at highly competitive running costs...
80%
shutterbug.com
Updated:
2018-01-27 04:28:13
Shutterbug, a member of the Technical Image Press Association (TIPA), once again joined forces with 30 other member magazines from around the world to choose the winners of the annual TIPA Awards for the best photo/imaging products in 40 different catego...
0%
pdnonline.com
Updated:
2019-12-18 04:15:42
Do you relish the thought of printing your own gallery-sized giclées? The PRO-6000, the latest member of the revamped imagePROGRAF series, is the largest 12-ink printer currently on the market. It has 11 color tanks and a Chroma Optimizer with a sub-ink t...
0%
Country Distributor
Nederland 5 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Disclaimer Epson SureColor SC-P5000 inkjet printer Color 2880 x 1440 DPI A2:
Disclaimer

(1) When using violet inkset. 98% accuracy can be achieved using LLK inkset. Tested using Epson white semi-matte proofing paper.
2. In comparison with Stylus Pro 4900 (60 years instead of 45).
3. As of November 2016.
4. To operate, SpectroProofer requires additional third-party software, which is not included.