location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP990 Inkjet A4 9600 x 2400 DPI 11.9 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP990
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3749B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 07:38:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MP990 Inkjet A4 9600 x 2400 DPI 11.9 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 9600 x 2400 DPI
  • - A4 11.9 ppm
  • - Mono copying Mono scanning
  • - Ethernet LAN
  • - 23.6 lbs (10.7 kg)
Long product name Canon PIXMA MP990 Inkjet A4 9600 x 2400 DPI 11.9 ppm :
The short editorial description of Canon PIXMA MP990 Inkjet A4 9600 x 2400 DPI 11.9 ppm

PIXMA MP990
More>>>
Canon PIXMA MP990 Inkjet A4 9600 x 2400 DPI 11.9 ppm:
The official marketing text of Canon PIXMA MP990 Inkjet A4 9600 x 2400 DPI 11.9 ppm as supplied by the manufacturer

Canon’s flagship Wi-Fi All-In-One offers the ultimate in photolab-quality printing to creative digital and film photographers. A separate grey ink produces superb monochrome prints.

6 Single Inks
With 6 Single Inks, only replace the ink cartridge that has run out. A separate grey ink is provided for high quality, neutral monochrome prints as well as improved tonal gradations in colour printing.

Go wireless
As Canon’s flagship Wi-Fi home photo All-In-One, the PIXMA MP990 is great for sharing in the home or the studio. Easily connect to a wired or wireless network – a dedicated Wi-Fi indicator helps you see when a connection is active.

Realistic document print speeds
Canon supports the industry-wide ISO standard for measuring print and copy speeds. This makes it easy to select the right PIXMA for you based on real document print speeds. The PIXMA MP990 offers ISO ESAT speeds of 11.9ipm for mono documents and 9.1ipm for colour.

Easy-to-use
A range of user-friendly features makes it easy to get the most out of your All-In-One. With the Easy-Scroll Wheel, menu navigation is fast and intuitive; preview and edit your images on a large and bright 9.5cm TFT display. Additional features include scanning to and printing from USB memory stick and memory cards.

Versatile media handling
With two paper trays, load different types of media at the same time. Print directly to compatible DVDs or CDs to personalise discs for friends and family. Create double-sided documents with the auto duplex feature.

Intelligent features and software
Easy-WebPrint EX is an intuitive package that makes it easy to clip, combine, edit and print information from the web. Easy-PhotoPrint Pro is a software plug-in for Canon DPP, Adobe Photoshop and Elements that simplifies print settings and batch printing.

Scan 35mm film
Scan at a stunning 4800x9600dpi resolution using the high quality CCD scanner. White LED reflective scanning has zero warm-up time and offers more faithful scanning of 3D objects. A special film adaptor unit makes it simple to scan 35mm film and slides.

Short summary description Canon PIXMA MP990 Inkjet A4 9600 x 2400 DPI 11.9 ppm:
This short summary of the Canon PIXMA MP990 Inkjet A4 9600 x 2400 DPI 11.9 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP990, Inkjet, Color printing, 9600 x 2400 DPI, Mono copying, Mono scanning, A4

Long summary description Canon PIXMA MP990 Inkjet A4 9600 x 2400 DPI 11.9 ppm:
This is an auto-generated long summary of Canon PIXMA MP990 Inkjet A4 9600 x 2400 DPI 11.9 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP990. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 9.1 ppm. Copying: Mono copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
11.9 ppm
Print speed (color, normal quality, A4/US Letter)
9.1 ppm
Copying
Copying *
Mono copying
Scanning
Scanning *
Mono scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
6
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Envelopes sizes
DL
Media weight (tray 1)
64 - 105 g/m²
Network
Ethernet LAN *
Yes
Design
Market positioning *
Home & office
Power
Power consumption (standby)
1.7 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
23.6 lbs (10.7 kg)
Other features
Networking features
Bluetooth 2.0
Dimensions (WxDxH)
18.5 x 15.2 x 7.83" (470 x 385 x 199 mm)
Power supply type
AC 100-240V, 50/60Hz
Wireless technology
IEEE802.11g/IEEE802.11b
All-in-one functions
Copy, Scan
Color all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:29:05
Uk has collected 24 expert reviews for Canon PIXMA MP990 Inkjet A4 9600 x 2400 DPI 11.9 ppm and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
digitalversus.com
Updated:
2011-09-25 23:27:44
Like other Canon Pixma printers we've tested lately (the MX870, the MX560 and the excellent MP640), the MP990 is fast. Printing the first page takes just 31 seconds from start-up, 19 seconds from sleep mode and 11 seconds from ready mode!Canon's websit...
Good Fast print speeds for documents (15 ppm in B&W) and photos (32 sec for a 4"x6"), Very good print quality in documents and photos, Good, fast scanner / Fast photocopies, Practical flim & slide adapter / Prints CD/DVD discs, Compact, quiet, duplex printing, WiFi, network connection...
Bad No touchscreen controls, No fax, Print speed slows down in duplex mode (3 ppm for B&W), Not compatible with Linux drivers, Photographic film adapter isn't compatible with 60 mm film...
Bottom line The MP990 is a good, versatile multifunctional printer that ticks all the right boxes. Designed for anyone who's into 35mm or digital photography, the MP990 holds its own when printing both photos and office documents. It offers fast print speeds and g...
100%
gadgetspeak.com
Updated:
2011-09-25 23:28:01
Despite its squat size I doubt this All In One from Canon will ever pass the lounge police. Perhaps it is the silver grey colour but more likely the black band around the top edge; however as a man what matters to me is quality and performance...
72%
expertreviews.co.uk
Updated:
2011-09-25 23:28:26
MFPs are usually designed to adequately handle the basic printing and scanning tasks of a typical home user. Unlike most, Canon's Pixma MP990 is perfect if your interests call for high quality scanning and photo printing – such as design, photography o...
Bottom line Extra ink colours, a CCD scanner and transparency scanning set this MFP apart; making it a perfect choice for imaging enthusiasts...
100%
macworld.co.uk
Updated:
2011-09-25 23:28:39
The Canon Pixma MP990 is Canon’s top-of-the-range Pixma inkjet multifunction printer – refreshed and now armed with integrated wireless and USB flash drive support. The MP990 has an automatic duplexer, direct CD/DVD printing, a 3.8in LCD display and th...
Good Comprehensive connectivity; great print quality; easy to use...
Bad Prints slowly; Easy Scroll Wheel can be frustrating; can’t print documents from USB flash drives Min specs: Multifunction inkjet colour and photo printer; Maximum Resolution (Colour): 9600x2400dpi; Direct Printing; Scanner Resolution: 4800x9600dpi...
80%
trustedreviews.com
Updated:
2011-09-25 23:28:48
Canon’s PIXMA MP990 is the most expensive all-in-one in the company’s range and has all the bells and whistles of the others, plus some. It’s designed for home use and aimed also at photo enthusiasts, particularly those interested in black and w...
90%
pcadvisor.co.uk
Updated:
2011-09-25 23:28:56
Product Code: 3749B008 The Canon PIXMA MP990 is Canon's top-of-the-range PIXMA inkjet multifunction printer - refreshed and now armed with integrated wireless and USB flash drive support. The Canon PIXMA MP990 improves on the previous model, though...
Bottom line For the avid photographer, the Canon PIXMA MP990 inkjet multifunction offers great print quality. It's easy to connect to your PC (either directly or over a network), but don't expect quick printouts. James Hutchinson Lowest online price: £23...
80%
pcworld.co.nz
Updated:
2011-11-04 07:30:16
Canon’s Pixma MP990 missed out on last issue’s photo printer group test but it fits right in to that category as a highly specified multifunction aimed at “serious photographers”, as Canon puts it. We’re serious photographers and many of our readers a...
80%
Zdnet.com.au
Updated:
2011-11-04 07:30:19
Design The Pixma MP990 is, in essence, a beefed up version of the Pixma MP560 we've already reviewed, so it shouldn't be surprising that both printers share a pretty similar design outlook. For a start, they're both multifunction printers, and until...
Bottom line Canon's Pixma MP990 should appeal to photo types wanting good quality, but they'll need a little patience to go along with it.
83%
goodgearguide.com.au
Updated:
2011-11-04 07:30:22
Canon’s top-of-the-range PIXMA inkjet multifunction printer has been refreshed and is now armed with integrated wireless and USB flash drive support. The PIXMA MP990 improves on the previous model, though not enough to warrant an upgrade if you already own the PIXMA MP980 .Those new to Canon’s PIXMA range will find plenty to like in the PIXMA MP990. It has an automatic duplexer, direct CD/DVD printing, a 3.8in LCD display and the ability to scan 35mm slides and negatives using bundled attach...
Good Comprehensive connectivity, great print quality, easy to use...
Bad Prints slowly, Easy Scroll Wheel can be frustrating, can’t print documents from USB flash drives...
Bottom line For the avid photographer, Canon’s PIXMA MP990 inkjet multifunction offers great print quality. It’s easy to connect to your PC (either directly or over a network), but don’t expect quick printouts...
80%
pcworld.co.nz
Updated:
2016-12-27 19:42:10
NameMultifunction photo printer: Canon Pixma MP990At a glance:9,600 x 2,400 DPI print resolution,WiFi connectivity,Six-colour printingSummary:An impressive all-round performance from Canon's flagship multi-function photo printer. It really is a capable pi...
0%
about.com
Updated:
2011-09-25 23:27:48
The Bottom LineThe Canon Pixma MP990 wireless photo printer offers a lot of great features such as auto duplexing in a rather large three-in-one printer (there's no fax). On the plus side it's very fast and photos in particular look fantastic. On the m...
Good Fast, Easy to set up and builtin wireless networking, Auto duplexing, Good photo quality...
Bad Ink bleeds into cheap paper, Six thirsty ink cartridges, No automatic document feeder, Bluetooth capability is optional, not built in...
Bottom line The Canon Pixma MP990 wireless photo printer offers a lot of great features such as auto duplexing in a rather large three-in-one printer (there's no fax). On the plus side it's very fast and photos in particular look fantastic. On the minus side, ther...
80%
pcmag.com
Updated:
2011-09-25 23:27:57
The Canon Pixma MP990 Wireless Photo All-In-One Printer ($299.99 direct) is Canon's latest version of its photo-lab multi-function printer (MFP). By definition, that means you can use it as an MFP, but it prints photos directly from so many differen...
Good High-quality photos. Scans and prints directly from 35mm slides and strips of film. Ethernet and WiFi support.
Bad No fax modem. No automatic document feeder.
Bottom line The Canon Pixma MP990 Wireless Photo All-In-One Printer can serve equally well as a home MFP or a standalone home photo lab...
80%
techworld.com
Updated:
2011-09-25 23:28:18
The Canon Pixma MP990 is Canon’s top-of-the-range Pixma inkjet multifunction printer – refreshed and now armed with integrated wireless and USB flash drive support.The MP990 has an automatic duplexer, direct CD/DVD printing, a 3.8in LCD display and th...
Bottom line For the avid photographer, the Pixma MP990 inkjet multifunction offers great print quality and it’s easy to connect (either directly or over a network). Just don’t expect quick printouts...
0%
electronicsme.com
Updated:
2011-09-25 23:28:35
If you're in the market for a multifunctional printer, then consider the Canon PIXMA MP990 Wireless Photo All-In-One Printer, which combines the professional quality of a photo printer with the flexibility and compatibility of a networking printer to b...
Bottom line This multifunctional printer is every photographer's dream, basically because it features a film-to-print system that allows you to produce your own prints from negatives. Even if you are the unsophisticated consumer, you will appreciate the incredible...
92%
tipa.com
Updated:
2011-09-25 23:28:43
Developed with the idea of making photo printing easier, the Canon PIXMA MP990 has several innovative features such as Multi-Zone Exposure Correction, improvements in overall face detection, scene analysis, plus brightness and saturation correction. T...
0%
printercomparison.com
Updated:
2011-09-25 23:29:00
The Canon Pixma photo printer line features sleek looking printers with a host of easy to use features and the recently added Canon Pixma MP990 is no exception.The MP990 is chock full of unique features including a removable 35mm film scanner adapter...
Bottom line It was hard coming up with cons for the Pixma MP990 because it is such a useful printer. It does everything well, minus the occasional wait for the printer to prepare itself and a few half prints. The photo quality is fabulous and I loved being able...
100%
computershopper.com
Updated:
2011-09-25 23:29:05
"New and improved!" is a slogan that may sell shampoo, but most of us regard it with a big, steaming serving of skepticism. On the other hand, ho-hum tech products that receive a makeover often really are better, faster, and more capable...
Good Excellent-quality photos, text; versatile interfaces; outstanding LCD panel; dual paper feeders; built-in duplexer...
Bad Inconsistent print speeds; no automatic document feeder (ADF)...
Bottom line This all-in-one is a significant improvement over previous Pixmas, shining where it really counts: excellent text and image quality. It is perfect for SOHO users who demand quality and speed...
88%
Country Distributor
United Kingdom 1 distributor(s)