location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation TS5210DN NAS Desktop Ethernet LAN Black Alpine AL-314

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TeraStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS5210DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS5210DN0402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0747464132037 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:11:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (30.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Buffalo TeraStation TS5210DN NAS Desktop Ethernet LAN Black Alpine AL-314
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Small & Medium Business NAS Desktop Black
  • - Total installed storage capacity: 4 TB Number of storage drives supported: 2
  • - Annapurna Labs Alpine AL-314 1.7 GHz
  • - 4 DDR2
  • - Ethernet LAN 10000 iSCSI support
  • - Cooling type: Active LCD
Long product name Buffalo TeraStation TS5210DN NAS Desktop Ethernet LAN Black Alpine AL-314 :
The short editorial description of Buffalo TeraStation TS5210DN NAS Desktop Ethernet LAN Black Alpine AL-314

TS5210DN
More>>>
Buffalo TeraStation TS5210DN NAS Desktop Ethernet LAN Black Alpine AL-314:
The official marketing text of Buffalo TeraStation TS5210DN NAS Desktop Ethernet LAN Black Alpine AL-314 as supplied by the manufacturer

High Performance Scalable Storage solution - Hard Drives Included

TeraStation 5010 Desktop is a high performing Network Attached Storage solution with NAS-grade hard drives included; ideal for Large business files, graphics, video (Auto CAD, etc.), cloud integration, iSCSI virtualization target(VMware Certified).

Users can easily share and safeguard data with reliability and RAID data protection, while the powerful quad-core Annapurna processor provides high performance operation. For professionals looking to speed up their transfer rates, this device comes with a native 10GbE port and brings you faster than ever experience.

Short summary description Buffalo TeraStation TS5210DN NAS Desktop Ethernet LAN Black Alpine AL-314:
This short summary of the Buffalo TeraStation TS5210DN NAS Desktop Ethernet LAN Black Alpine AL-314 data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation TS5210DN, NAS, Desktop, Annapurna Labs, Alpine AL-314, 4 TB, Black

Long summary description Buffalo TeraStation TS5210DN NAS Desktop Ethernet LAN Black Alpine AL-314:
This is an auto-generated long summary of Buffalo TeraStation TS5210DN NAS Desktop Ethernet LAN Black Alpine AL-314 based on the first three specs of the first five spec groups.

Buffalo TeraStation TS5210DN. Total installed storage capacity: 4 TB, Storage drive capacity: 2 TB, Storage drive interface: Serial ATA III. Processor family: Annapurna Labs, Processor model: Alpine AL-314, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR2. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Ethernet LAN data rate supported (max): 10000 Mbit/s, Copper ethernet cabling technology: 10BASE-T, 10GBASE-T, 100BASE-TX. Chassis type: Desktop, Cooling type: Active, Product color: Black

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA III
RAID support *
Yes
RAID levels
0, 1, JBOD
Storage drives installed *
Yes
Total installed storage capacity *
4 TB
Number of storage drives installed *
2
Number of storage drives supported *
2
Processor
Processor family *
Annapurna Labs
Processor model *
Alpine AL-314
Processor frequency *
1.7 GHz
Processor cores
4
Memory
Internal memory type
DDR2
Internal memory *
4 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Ethernet LAN data rate supported (max)
10000 Mbit/s
Copper ethernet cabling technology
10BASE-T, 10GBASE-T, 100BASE-TX
Wi-Fi
No
iSCSI support
Yes
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Desktop
Cooling type *
Active
Product color
Black
Housing material
Metal
Number of fans
1 fan(s)
Drive bay locking
Yes
Design
LED indicators
Yes
Built-in display
Yes
Display type
LCD
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Security algorithms
SNMP
Access Control List (ACL)
Yes
On/off switch
Yes
Software
Bundled software
NASNavigator2, NovaBACKUP Buffalo Edition
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Power
Power supply location
Built-in
Power consumption (typical)
45 W
Power consumption (max)
85 W
Power consumption (sleep)
32 W
AC input voltage
100 - 240 V
AC input frequency
50 / 60 Hz
Weight & dimensions
Width *
6.69" (169.9 mm)
Depth *
9.06" (230.1 mm)
Height *
6.69" (169.9 mm)
Weight
10.6 lbs (4.8 kg)
Package width
12.2" (310.9 mm)
Package depth
14.1" (357.9 mm)
Package height
12.6" (320 mm)
Package weight
13 lbs (5.9 kg)
Packaging content
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:39:38
Uk has collected 3 expert reviews for Buffalo TeraStation TS5210DN NAS Desktop Ethernet LAN Black Alpine AL-314 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-01 14:39:38
It’s not the easiest NAS to set up and configure. Forget automatic discovery – you have to browse to a device-specific URL and download Buffalo’s NAS Navigator utility. You use this to discover your NAS and configure basic settings or map network shares...
Good Very fast, Perfect for simple business storage...
Bad Tricky to set up, No apps...
Bottom line A great NAS for business storage and backup, but it’s limited elsewhere...
60%
itpro.co.uk
Updated:
2019-12-01 14:39:38
Sign up for our daily newsletterMake no mistake: this NAS means business. Relatively compact but impressively heavy, the 5210DN looks purpose-built for the corporate data centre, with the two drive bays concealed beneath a locking panel complete with to...
Good Incredibly fast, VMwarecertified, 10Gb Ethernet as standard...
Bad Complicated setup, Lacking in features...
Bottom line The Buffalo TeraStation 5210DN isn't a versatile, do-it-all NAS, but as a plug-in business storage solution it makes a certain sense, thanks to a generous warranty, outstanding speeds and no-nonsense business sharing features...
60%
gadgetspeak.com
Updated:
2019-12-01 14:39:38
The Buffalo TeraStation TS5210 is a small NAS unit measuring 17x16x29cm, the last figure the depth is with cables inserted and weighs only 4.359kilos.To set it up you need to download ‘NAS Navigator' software from a link given in the Quick Start Guide. Co...
80%
Country Distributor
United States 1 distributor(s)