location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2016 Standard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX1310 M1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX1310 M1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1311SP010DE S26361-F2567-D520 S2636
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2016 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows Server 2016 Standard
  • - Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz
  • - 4 GB 1600 MHz DDR3-SDRAM 1 x 4
  • - 1 TB DVD Super Multi
  • - Tower 250 W
Long product name Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2016 Standard :
The short editorial description of Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2016 Standard

PRIMERGY TX1310 M1 1TB (2 x 500GB), Intel C226, Intel Xeon E3-1226v3, 4GB DDR3 1600MHz, 4 x 3.5" SATA, Dual Gigabit, Tower, Windows Server 2016 Standard
More>>>
Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2016 Standard:
The official marketing text of Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2016 Standard as supplied by the manufacturer

The Fujitsu PRIMERGY TX1310 M1 is the ideal first server for small and medium-sized businesses. With plenty of RAM and Intel® Xeon® processor support it offers more than enough performance for all classic server tasks, such as file, print, web or office applications.

Short summary description Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2016 Standard:
This short summary of the Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2016 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX1310 M1, 3.3 GHz, E3-1226V3, 4 GB, DDR3-SDRAM, 1 TB, Tower

Long summary description Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2016 Standard:
This is an auto-generated long summary of Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2016 Standard based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX1310 M1. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.3 GHz, Processor model: E3-1226V3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 250 W. Operating system installed: Windows Server 2016 Standard. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 V3 Family
Processor model *
E3-1226V3
Processor frequency *
3.3 GHz
Processor boost frequency
3.7 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® C226
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
84 W
Processor cache type
Smart Cache
System bus rate
5 GT/s
Maximum number of SMP processors
1
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor threads
4
Processor operating modes
32-bit, 64-bit
Stepping
C0
Bus type
DMI2
Processor codename
Haswell
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
Embedded options available
No
Thermal solution specification
PCG 2013D
Graphics & IMC lithography
22 nm
Processor series
Intel Xeon E3-1200 v3
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
4
ECC
Yes
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
2
HDD capacity
500 GB
HDD interface
Serial ATA III
HDD speed
7200 RPM
HDD size
3.5"
Supported HDD sizes
3.5"
RAID support *
Yes
RAID levels
0, 1, 10
Optical drive type *
DVD Super Multi
Supported storage drive interfaces
Serial ATA III
Card reader integrated
No
Graphics
Discrete graphics card
No
On-board graphics card
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model
Intel® HD Graphics P4600
On-board graphics card burst frequency
350 MHz
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.2
Number of execution units
20
Number of displays supported (on-board graphics)
3
Network
LAN controller
Intel I210, Intel® I217
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x4 (Gen 2.x) slots
1
PCI Express x8 (Gen 3.x) slots
2
PCI Express slots version
3.0
Design
Chassis type *
Tower
Software
Operating system installed *
Windows Server 2016 Standard
Compatible operating systems *
Windows Server 2008, 2012/R2 Hyper-V Server SUSE Linux Enterprise Server 11 Red Hat Enterprise Linux 5/6
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Intel HD Graphics
Yes
Intel FDI Technology
Yes
Intel I/O Acceleration Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
80917
Power
Redundant power supply (RPS) support *
No
Power supply *
250 W
Number of main power supplies
1
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
6.89" (175 mm)
Depth
16.5" (419 mm)
Height
15.6" (395 mm)
Source Testseek summary Average rating
Reviews
Updated:
2018-05-03 04:40:35
Uk has collected 1 expert review for Fujitsu PRIMERGY TX1310 M1 server 1 TB Tower Intel® Xeon® E3 V3 Family E3-1226V3 3.3 GHz 4 GB DDR3-SDRAM 250 W Windows Server 2016 Standard but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techworld.com
Updated:
2018-05-03 04:40:35
Can any more be said about small business servers these days? Normally we'd say not, but Fujitsu's Xeon E3-1226-equipped Primergy dumped itself on our testing desk with a startling price tag of only £499 ( £349 on promotion at eBuyer inc VAT) piquing our...
0%