location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Business Messanger Case 15.6" Messenger case Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Messanger Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51J0475
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo Business Messanger Case 15.6" Messenger case Gray :
The short editorial description of Lenovo Business Messanger Case 15.6" Messenger case Gray

Business Messanger Case
More>>>
Lenovo Business Messanger Case 15.6" Messenger case Gray:
The official marketing text of Lenovo Business Messanger Case 15.6" Messenger case Gray as supplied by the manufacturer

The Lenovo Business Messenger case protects your notebook computer while offering the features you need to meet a variety of uses. Ideal for daily use at school or the office. A neoprene sleeve is included, for use inside the carrying case or on its own.

- Fits ThinkPad notebooks up to 15.6-inches wide.
- Includes a neoprene sleeve for use with the messenger case or by itself.
- Zippered workstation area contains pen/pencil holders, key hook, business cards.
- Pockets for MP3 players, cell phones, calculators, or notebook cables.
- Adjustable, padded shoulder strap.
- Limited lifetime warranty.

Short summary description Lenovo Business Messanger Case 15.6" Messenger case Gray:
This short summary of the Lenovo Business Messanger Case 15.6" Messenger case Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Business Messanger Case, Messenger case, 15.6"

Long summary description Lenovo Business Messanger Case 15.6" Messenger case Gray:
This is an auto-generated long summary of Lenovo Business Messanger Case 15.6" Messenger case Gray based on the first three specs of the first five spec groups.

Lenovo Business Messanger Case. Case type: Messenger case, Maximum screen size: 15.6"

Features
Maximum screen size *
15.6"
Case type *
Messenger case
Material *
Neoprene
Features
Product main color *
Gray
Other features
Dimensions (WxDxH)
16.5 x 12 x 5" (420 x 305 x 127 mm)
Brand Image Article code product Stock Price from
Lenovo Business Topload Case 15.4" Briefcase Black Lenovo Business Topload Case 15.4" Briefcase Black
(show image)
51J0418 Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 15.4in Vertical Roller 15.4" Trolley case Black Lenovo 15.4in Vertical Roller 15.4" Trolley case Black
(show image)
51J0949 15.4in Vertical Roller 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Business Backpack 15.4" Backpack case Black Lenovo ThinkPad Business Backpack 15.4" Backpack case Black
(show image)
45J7975 ThinkPad Business Backpack 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Basic Case 15.4" Messenger case Black Lenovo ThinkPad Basic Case 15.4" Messenger case Black
(show image)
45J7976 ThinkPad Basic Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Business Topload Case 15.4" Messenger case Black Lenovo ThinkPad Business Topload Case 15.4" Messenger case Black
(show image)
45J7974 ThinkPad Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Leather Attache 15.4" Briefcase Black Lenovo ThinkPad Leather Attache 15.4" Briefcase Black
(show image)
45J7916 ThinkPad Leather Attache 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad 17W Business Topload Case 17" Briefcase Black Lenovo ThinkPad 17W Business Topload Case 17" Briefcase Black
(show image)
43R9117 ThinkPad 17W Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Basic Case 15.4" Briefcase Black Lenovo ThinkPad Basic Case 15.4" Briefcase Black
(show image)
43R9113 ThinkPad Basic Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Deluxe Expander Case 15.4" Briefcase Black Lenovo ThinkPad Deluxe Expander Case 15.4" Briefcase Black
(show image)
43R2478 ThinkPad Deluxe Expander Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Ultraportable Case 13.3" Briefcase Black Lenovo ThinkPad Ultraportable Case 13.3" Briefcase Black
(show image)
41U5062 ThinkPad Ultraportable Case 0.00
(excl. VAT)
0 (incl. VAT)