location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200 IS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3988B008 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 12.1 MP CCD Gold
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL
  • - Video recording 1280 x 720 pixels HD
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Guarantee: 1 year
Long product name Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold :
The short editorial description of Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold

Digital IXUS 200 IS (Gold) 12.1 MP, 1/2.3" CCD, 5x zoom, IS, 3" LCD II, DIGIC 4, 720p HD
More>>>
Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold:
The official marketing text of Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold as supplied by the manufacturer

Ultra wide-angle IXUS. Style you can touch
Smart metal body in 4 colours
The Digital IXUS 200 IS’s stylish two-tone metal body has a solid sculpted feel that’s easy to carry and a pleasure to use. Available in four different colours: silver, brown, purple or blue, there’s one to suit all tastes.
24mm ultra wide-angle 5.0x zoom lens
An ultra-wide 24mm lens is perfect for capturing sweeping landscapes or group shots. At the other end of the range, the 5.0x optical zoom lets you get closer to your subject – ideal for candid portrait shots. Canon’s optical Image Stabilizer delivers blur-free results throughout the zoom range.
12.1 Megapixel CCD
The 12.1 Megapixel CCD captures a wealth of fine detail. Turn images into poster-size prints, or creatively crop images without losing detail.
Widescreen 3.0” PureColor II Touch LCD
The easy-to-use touch-screen display enables intuitive control of numerous camera functions. When shooting, Touch AF enables you to track focus on a subject simply by touching the screen, while easily selectable icons allow changes to the shooting mode, flash settings and exposure. Reviewing images is a breeze - simply drag a finger across the screen to flick through your shots. With Touch Actions, you can quickly access various playback functions via simple on-screen gestures. The PureColor II Touch LCD screen’s wide viewing angle and excellent colour and contrast rendition provides a clear display, even in bright sunlight.
Smart Auto and Shooting Modes
Smart Auto with Scene Detection Technology analyses the shooting scene and determines the settings required for the best possible shot. With 22 scene types detected, great shots can be achieved in any situation. 20 shooting modes include Creative Light Effect - a feature that uses the optical Image Stabilizer to create shapes from points of light in dark scenes.
DIGIC 4
Canon’s DIGIC 4 processor makes the Digital IXUS 200 IS more responsive and ensures great image-quality.
720p HD movies
Create widescreen (16:9) movies in high definition (1280x720, 30fps) then use the mini HDMI connection for playback on HD TVs.
Active Display
By simply flicking and tilting the camera, Active Display lets you cycle through images, start and stop movies and check the focus of your shot.
Hints & Tips UI
To guide you through the camera’s operation, the Hints & Tips UI provides on-screen explanations of the camera’s features during shooting, playback and in menus.

Short summary description Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold:
This short summary of the Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 200 IS, 12.1 MP, 4000 x 3000 pixels, CCD, 5x, HD, Gold

Long summary description Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold:
This is an auto-generated long summary of Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold based on the first three specs of the first five spec groups.

Canon Digital IXUS 200 IS. Camera type: Compact camera, Megapixel: 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.3 - 21.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 3". PictBridge. Weight: 4.59 oz (130 g). Product color: Gold

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
12.1 MP
Sensor type *
CCD
Maximum image resolution *
4000 x 3000 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
4.3 - 21.5 mm
Combined zoom
20x
Focusing
Focus *
TTL
Closest focusing distance
1.97" (0.0500 m)
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light exposure modes *
Auto, Manual
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
19.7 - 137.8" (0.5 - 3.5 m)
Flash range (tele)
19.7 - 59.1" (0.5 - 1.5 m)
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Video formats supported
MOV
Memory
Compatible memory cards *
mmc, sd, sdhc
Display
Display *
LCD
Display diagonal *
3"
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Manual, Tungsten
Scene modes *
Beach, Fireworks, Night, Party (indoor), Portrait, Sunset
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Custom color
Yes
Image processor
DIGIC 4 iSAPS
Design
Product color *
Gold
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
240 shots
Battery type
NB-6L
Weight & dimensions
Width
3.93" (99.9 mm)
Depth
0.902" (22.9 mm)
Height
2.1" (53.4 mm)
Weight
4.59 oz (130 g)
Other features
Video capability
Yes
Effective sensor resolution
12000000 pixels
Dimensions (WxDxH)
3.93 x 0.902 x 2.1" (99.9 x 22.9 x 53.4 mm)
Interface
USB 2.0, HDMI
Built-in flash
Yes
Camera shutter speed
15 - 1/3000 s
Focal length (35mm film equivalent)
0.945 - 4.72" (24 - 120 mm)
Memory type
SD, SDHC, MMC, MMCplus, HC MMCplus
Compatible operating systems
Windows XP/Vista, Mac 10.4 - 10.5
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:34:18
Uk has collected 63 expert reviews for Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
theregister.co.uk
Updated:
2011-08-17 06:34:18
Some digital cameras cry out to be touched. They’re sleek, they’re stylish and it’s hard resist the temptation to pick them up. Canon’s range of Ixus cameras falls into this category, and the Digital Ixus 200 IS takes this step a further by being the f...
Bottom line While some touch-based functions – such as touch focus and scene selection – are great to use, others – like image delete and tagging – are clumsy. Surely, Canon could have made more of the touch technology. The lack of manual cont...
70%
amateurphotographer.co.uk
Updated:
2011-08-17 06:34:18
Canon Digital IXUS 200 IS at a glance: 12.1-million-pixel CCD sensor 5x optical zoom (24-105mm equivalent) 3in LCD screen ISO 80-1600 (ISO 3200 at 2MP) Street price £280 Ever since digital compact cameras became popular, the Canon Digital IXUS range h...
0%
digitalone.com.sg
Updated:
2011-08-17 06:34:18
THIS Ixus is Canon's first touchscreen camera.The 200 IS is a late but worthy addition to the touchscreen arena. Nikon and Panasonic had models last year. Sony's N1 came...
0%
itreviews.com
Updated:
2011-08-17 06:34:18
The IXUS 200 IS is beautiful and chic to look at but sometimes sacrifices practical concerns for that stylishness. The new touch-screen technology, though, performs impressively and you can also record 720p HD movies. Canon - Digital IXUS 200 IS price...
0%
pocket-lint.com
Updated:
2011-08-17 06:34:18
The Canon IXUS 200 IS is a stylish, compact pocketable snapper that comes in silver, light blue, purple and a posh-looking golden livery. The smooth lines of the camera are punctuated only by the slightly protruding shutter button on the top and the w...
Good Build, styling HD video, image quality at lower ISO, touch screen...
Bad The auto/stills/video mode slider switch is fiddly; mode dial is on the small size, high ISO image noise, no optical viewfinder...
Bottom line Slightly fiddly controls are the only real demerit on the IXUS 200 IS which in terms of stills and HD video performs very well indeed. The wide angle zoom is great too and makes for a neat, well balanced compact digital camera that is worth serious con...
80%
alphr.com
Updated:
2011-08-17 06:34:18
Two standout features working in concert raise the Ixus 200 IS from luxury gadget to innovative picture-taking tool: subject tracking and a wide 3in touchscreen. Unlike the Samsung ST550, the touchscreen isn’t the only control method; you can use stand...
Bottom line Some fantastic technology, but it isn’t quite mature enough for mass consumption yet...
67%
digicambuyer.co.uk
Updated:
2011-08-17 06:34:18
The latest touch screen wonder from Canon Meet the new Canon IXUS 200 IS pocket-sized compact, which enters at the upper end of the Ixus range of cameras. With a 12.1 megapixel sensor, 5x optical zoom and its star attraction of touch screen capabiliti...
Bottom line This camera has a got a lot going for it, but doesn’t quite deliver as well indoors as it does outdoors. Perfect for the outdoors photographer though...
80%
digitalversus.com
Updated:
2011-08-17 06:34:18
The Ixus 110 IS won five stars when we tested it, and so we're hoping that Canon will be able to repeat that success with the new Ixus 200 IS, which has a more powerful 24-120 mm zoom and a new touchscreen--a first for Canon. On paper at least, the ne...
Good Image quality at low sensitivities, Powerful ultra wideangle, Good optical stabilisation, Traditional interface works well, Generally very responsive...
Bad The touchscreen makes things more complicated!, Slider to switch modes more stylish than practical, No optical zoom in video, Weak burst mode...
80%
wired.co.uk
Updated:
2011-08-17 06:34:18
Where better to try out a camera than after Berlin's IFA tradeshow, after you've had the chance to play with a bunch of new digital compacts?We were lucky enough to put the Canon Ixus 200 IS through its paces. The Canon Ixus line has been around for a...
80%
Cameras.co.uk
Updated:
2011-08-17 06:34:18
The Canon IXUS 200 IS is a 12 megapixel digital camera with a 5x optical zoom lens. The lens has a focal length equivalent to 25 - 120mm in 35mm format. This means it has extreme wide angle capabilities. This is likely to prove attractive if you enjoy...
84%
expertreviews.co.uk
Updated:
2011-08-17 06:34:18
Verdict: Image quality isn't the best, but the touchscreen, wide-angle lens, HD video mode and HDMI output justify the high price. The Ixus 200 IS is Canon's first touchscreen camera, and it's a joy to behold. The metal lozenge shell - available in...
80%
electricpig.co.uk
Updated:
2011-08-17 06:34:18
The Canon Digital IXUS 200 IS is your run of the mill compact in many ways: a 12.1MP sensor and 5x optical zoom are all par for the photo course, but it does one thing different. It packs a whopping 3.5-inch touchscreen LCD to help take shots. Gimmi...
Good Spacious LCD screen, swooping through galleries...
Bad Touch controls only work for some things...
Bottom line Canon's on to something with touchscreen controls, but for the price, this may be first-gen tech best left alone...
60%
stuff.tv
Updated:
2014-03-22 01:13:51
Despite this, the touchscreen does exceptionally well in the areas it's implemented. One particular beneficiary is the ability to touch on an area of the screen for exposure and focus. Once Touch AF is activated, it can track slow-moving subjects so t...
Good Touchscreen implementation effective. Top-notch build quality. User-friendly face-detection features. Good image quality...
Bad Expensive, considering lack of manual features. Mix of touchscreen and dial operation can be confusing. Variable low-light performance...
Bottom line Solid build and images make this an ideal touchscreen debut for those who like their camera to take control...
80%
ld2.ciol.com
Updated:
2011-08-17 06:34:18
Canon with its IXUS series believes in playing around with slim and well performing cameras, so the moment we got the 200IS, we were slightly disappointed. Expecting to see a sleeker device, we were just about to declare that this one would not be abl...
Good Touchscreen interface, Easy to use, Image Quality, HD Video, Touch AF, Many scene modes...
Bad Price, Layout of some buttons, No manual functioning...
0%
electronicsme.com
Updated:
2011-08-17 06:34:18
Canon PowerShot SD980 IS. Not only does this 12.1 megapixel camera offer features such as 720p HD video capture and HDMI output, but it also includes a Canon first, a 3.0 inch touch panel LCD display. This virtually eliminates the need for navigating c...
Bottom line Overall, this is probably not the best digital camera for the price. The lack of features and image quality seems to steer many consumers to other cameras of the same price tier. Needless to say, if you are not picky about the minor problems, and you w...
80%
itp.net
Updated:
2011-08-17 06:34:18
Canon's products have traditionally carried a price premium and the Digital Ixus 200 IS is no exception. Like its predecessors however, the Ixus 200 justifies its cost.Like Sony's Cyber-shot DSC-TX1 the Ixus 200 features a touchscreen LCD. However, whi...
Bottom line Although Canon’s Digital Ixus 200 is expensive, it will help you take fantastic shots regardless of your level of skill...
100%
cameralabs.com
Updated:
2011-08-17 06:34:18
Announced in August 2009, the Canon Digital IXUS 200 IS, also known as the PowerShot SD980IS ELPH in North America, is the first Canon compact to feature a touch-screen. The 3in 16:9 wide touchscreen can be used to focus, select scene modes and othe...
Good 3in 16:9 touch-screen with tap-focusing, 5x zoom with 24mm equivalent wide angle, 720p HD video with matching screen shape, Excellent image quality.
Bad Beyond focusing, touch-screen is a bit of a novelty, Slow continuous shooting, Poor battery life, Modest 5cm macro mode.
Bottom line Canon IXUS 200 IS / PowerShot SD980 IS ELPH verdict The Canon Digital IXUS 200 IS / PowerShot SD980 IS Digital ELPH is a 12.1 Megapixel compact with a stabilised 5x optical zoom lens, and a 3in 16:9 touch-sensitive screen. It's the first Canon comp...
87%
digital-photography-school.com
Updated:
2011-08-17 06:34:18
The Canon post man arrived today with a little package just for me, it contained one of their shiny new Canon Ixus 200 IS compact cameras. The same camera is called the Powershot SD980 in other parts of the world, but for this review, I’m in the UK wi...
0%
asiaone.com
Updated:
2011-08-17 06:34:18
THIS Ixus is Canon's first touchscreen camera.The 200 IS is a late but worthy addition to the touchscreen arena. Nikon and Panasonic had models last year. Sony's N1 came out four years ago.A 3-inch touchscreen dominates the back of this longish camera...
Bottom line This Ixus is pretty, urbane and smart and it responds well to touch...
0%
imaging-resource.com
Updated:
2011-08-17 06:34:18
No doubt about it, combining the Canon Digital ELPH name with LCD touchscreen technology is a powerful combination all by itself. But throw in a 12.1-megapixel CCD, powerful DIGIC 4 processor, 5x optical zoom lens with image stabilization, and you get...
Good Very compact for a 5x zoom, 24-120mm eq. lens is very wide, with good telephoto reach as well, Optical image stabilization, Low geometric distortion at wide and tele, Better-than-average corner sharpness for a 24mm eq. zoom, Touchscreen control is usef...
Bad Slight lens flare in bright light, High chromatic aberration at wide-angle, Difficult to hold camera without touching the LCD, LCD susceptible to smudging and scratching, Zoom control makes precise framing difficult, Unique Active display modes require...
Bottom line No doubt about it, combining the Canon Digital ELPH name with LCD touchscreen technology is a powerful combination all by itself. But throw in a 12.1-megapixel CCD, powerful DIGIC 4 processor, 5x optical zoom lens with image stabilization, and you get...
0%
digitalcamerareview.com
Updated:
2011-08-17 06:34:18
Canon's first foray into touch screen territory comes in the form of the . It falls into line style-wise with the current generation of Digital ELPH cameras and it won't look out of place sitting side-by-side with your iPod and your touch screen sma...
Good Good image quality, Touch screen is fluid, responsive, 720p HD video...
Bad Captures 16:9 image at lower resolution, 720p video is only average, Flicking gestures tricky to master, Somewhat expensive...
Bottom line What the PowerShot SD980 IS does best is show off. Flipping through images with a swipe of the LCD or a flick of the wrist is sure to please a small crowd of friends and family. However, no camera is going to inspire any real "wow" factor if the images...
0%
stuff.tv
Updated:
2011-08-17 06:34:18
Despite this, the touchscreen does exceptionally well in the areas it's implemented. One particular beneficiary is the ability to touch on an area of the screen for exposure and focus. Once Touch AF is activated, it can track slow-moving subjects so t...
Good Touchscreen implementation effective. Top-notch build quality. User-friendly face-detection features. Good image quality...
Bad Expensive, considering lack of manual features. Mix of touchscreen and dial operation can be confusing. Variable low-light performance...
Bottom line Solid build and images make this an ideal touchscreen debut for those who like their camera to take control...
80%
buy-n-shoot.com
Updated:
2011-08-17 06:34:18
Canon’s IXUS 200 IS is a striking compact camera for a number of immediately obvious reasons beginning with its size. This lightweight 130g unit has the tiny dimensions of 99.9 (W) x 53.4 (D) x 22.9mm (H) - not including the protrusion of the two-ti...
70%
photographyblog.com
Updated:
2011-08-17 06:34:18
The Canon Digital IXUS 200 IS (also known as the PowerShot SD980 IS Digital ELPH) is the first-ever touchscreen IXUS / ELPH camera. You can focus on a subject by simply pointing at their face, review your images and change the camera settings, all vi...
Bottom line Given that this is a point and shoot pocket camera, not a tank-like super zoom nor bridge model, Canon may struggle to justify the price of the Digital IXUS 200 IS and indeed a quick internet search will reveal better deals; we found one major retail...
70%
g4tv.com
Updated:
2011-08-17 06:34:18
Video Review: It's another viewer requested Gadget Pr0n and this time, Kevin Pereira and Alison Haislip cover the Canon SD980 digital camera with 12.1 megapixel image sensor, ultra wide lens, 720 video mode and more for $330...
50%
pcmag.com
Updated:
2011-08-17 06:34:18
Canon's PowerShot SD980 IS ($329.99 list) is the company's first point-and-shoot camera to feature a touch-screen LCD. The good news: The camera's display is well implemented, with intuitive navigation options, and support for touch-based focusing...
Good Responsive touch screen with intuitive interface. Fast shooting speeds. 720p30 HD video capture. 24mm wide-angle lens. Accelerometer-based navigation. Mini HDMI out.
Bad Significant barrel distortion at wide angle lens position. Soft image details at the edge of the frame.
Bottom line Canon's first touch-screen point-and-shoot camera, the PowerShot SD980 IS masters the touch-screen shooting experience, but some wide-angle image-quality issues hold it back from true greatness...
70%
steves-digicams.com
Updated:
2011-08-17 06:34:18
With the release of the PowerShot SD980 IS, Canon has also introduced its first ever Touch LCD screen. This new ultra-compact Digital ELPH also features a 12.1-Megapixel imaging sensor, 5x ultrawide (24mm) optical zoom lens, Optical Image Stabilizat...
Bottom line October 2009 brings a new step in digital cameras for Canon. It is the introduction of their first Touch LCD camera, the PowerShot SD980 IS. This ultra-compact camera features a 3-inch touch LCD that is very wide, creating a longer than normal camera s...
0%
Kenrockwell.com
Updated:
2011-08-17 06:34:18
The Canon SD980 has an incrediuble 24 - 120mm (equivalent) zoom, and it works great! Not only does it cover a huge range, it's sharp, has relatively low distortion, and even has image stabilization. The colors and images I get...
0%
pricemo.com
Updated:
2011-08-17 06:34:18
The Canon IXUS 200 IS is the latest touchscreen compact camera to come from the industry leader.Canon has never had much trouble getting its range of IXUS compact cameras noticed: it has historically been among the best-looking, best-performing you ca...
Bottom line Top stuff. A few more manual features wouldn’t go amiss, but we’re willing to trade them off for the gorgeous body and excellent pictures.Related Links More compact camera reviews DSLR camera reviews TechRadar’s reviews guarantee Relate...
0%
hardwarezone.com.sg
Updated:
2014-01-19 01:33:42
Canon's IXUS line has been known for many things. Good things, in fact. Slim. Compact. Great performance. And hoping to continue this distinguished tradition is the latest member of its slim IXUS lineup, the Canon IXUS 200 IS. But what makes this IXUS...
Bottom line The IXUS 200 IS has one important factor that could contribute to its success: its stunning refined appearance. If tech gadgets have a fashion statement to fulfill, the IXUS 200 IS definitely fits the bill. It might not be the slimmest compact in the m...
80%
Brand Image Article code product Stock Price from
Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver
(show image)
3638B018 200 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver
(show image)
3638B012 200 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Purple Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Purple
(show image)
3986B005 200 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue
(show image)
3987B005 200 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver
(show image)
3638B005 200 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue
(show image)
3987B008 200 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver
(show image)
3638B008 200 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Purple Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Purple
(show image)
3986B008 200 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Purple Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Purple
(show image)
3986B006 200 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue Canon Digital IXUS 200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue
(show image)
3987B006 200 IS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)