Lenovo logo

Lenovo Thinkpad 15W Case Sleeve 15.6" Sleeve case Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116279
Info modified on:
19 Nov 2020, 13:37:09
Long product name Lenovo Thinkpad 15W Case Sleeve 15.6" Sleeve case Black:

Thinkpad 15W Case Sleeve

Lenovo Thinkpad 15W Case Sleeve 15.6" Sleeve case Black:

Designed to fit and complement ThinkPad notebooks up to 15.6W, this sleeve protects your notebook from being scratched. You can use the sleeve inside another carrying case or on its own.

Funktionen und Nutzen:
- Fits ThinkPad notebooks up to 15.6-inches wide.
- Neoprene construction.
- Limited lifetime warranty.

Short summary description Lenovo Thinkpad 15W Case Sleeve 15.6" Sleeve case Black:

Lenovo Thinkpad 15W Case Sleeve, Sleeve case, 15.6"

Long summary description Lenovo Thinkpad 15W Case Sleeve 15.6" Sleeve case Black:

Lenovo Thinkpad 15W Case Sleeve. Case type: Sleeve case, Maximum screen size: 15.6"

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.