Epson logo

Epson PowerLite 2255U data projector Standard throw projector 5000 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97598
Info modified on:
09 Jun 2021, 09:59:37
Long product name Epson PowerLite 2255U data projector Standard throw projector 5000 ANSI lumens 3LCD WUXGA (1920x1200) White:

3LCD, 5000 lumens, 1920 x 1200, 16:10, 300 W UHE, HDMI x 2, D-sub, RJ-45, RS-232c

Epson PowerLite 2255U data projector Standard throw projector 5000 ANSI lumens 3LCD WUXGA (1920x1200) White:

The bright, wireless, Full HD WUXGA projector with advanced security.
A bright, portable powerhouse, the PowerLite 2255U projector brings brilliant high-definition performance to virtually any boardroom or conference room, with native WUXGA resolution for displays up to 300", Full HD 1080p support for true-to-life images, and robust wireless networking. Offering 3x Higher Color Brightness than competitive models, Epson® 3LCD projectors ensure vivid images. With 5,000 lumens of color brightness and 5,000 lumens of white brightness, the 2255U shines bright in a variety of lighting conditions. And, it features great contrast for impactful presentations. This versatile projector also includes integrated wireless networking plus enterprise-level wireless security and simple, secure screen mirroring from any mobile device.

Short summary description Epson PowerLite 2255U data projector Standard throw projector 5000 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson PowerLite 2255U, 5000 ANSI lumens, 3LCD, WUXGA (1920x1200), 16:10, 45 - 260", 15000:1

Long summary description Epson PowerLite 2255U data projector Standard throw projector 5000 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson PowerLite 2255U. Projector brightness: 5000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 23 - 38.4 mm, Aperture range (F-F): 1.5 - 2. Serial interface type: RS-232C. Ethernet LAN data rates: 100 Mbit/s

Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.