location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE-23T51B TV 23" HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE-23T51B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-23T51B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808979730094
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung LE-23T51B TV 23" HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23" LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 800:1
  • - NTSC, PAL, SECAM
  • - 120 W
More>>>
Short summary description Samsung LE-23T51B TV 23" HD Black 500 cd/m²:
This short summary of the Samsung LE-23T51B TV 23" HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE-23T51B, 23", 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE-23T51B TV 23" HD Black 500 cd/m²:
This is an auto-generated long summary of Samsung LE-23T51B TV 23" HD Black 500 cd/m² based on the first three specs of the first five spec groups.

Samsung LE-23T51B. Display diagonal: 23", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
23"
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1366 x 768 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Audio
Number of speakers *
2
RMS rated power *
3 W
Equalizer
Yes
Design
Product color *
Black
Performance
Plug and Play
Yes
Management features
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
120 W
Weight & dimensions
Width (without stand)
26.6" (675.9 mm)
Depth (without stand)
8.1" (205.8 mm)
Height (without stand)
17.3" (440.6 mm)
Weight (without stand)
16.8 lbs (7.6 kg)
Other features
Built-in speaker(s)
Yes
Power requirements
220 - 240 V
Display
LCD
I/O ports
ANT(RF) Composite S-Video Component (Y/Pb/Pr) Euro Scart PC (Analoog RGB) DVI
Brand Image Article code product Stock Price from
Samsung LE-27T51B TV 27" HD Black 500 cd/m² Samsung LE-27T51B TV 27" HD Black 500 cd/m²
(show image)
LE-27T51B LE-27T51B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LE-32T51B TV 32" HD Black 500 cd/m² Samsung LE-32T51B TV 32" HD Black 500 cd/m²
(show image)
LE-32T51B LE-32T51B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)