location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WAC-2000 gateway/controller 10, 100, 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Wireless LAN Controller
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAC-2000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867199169 show
Category:
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
Gateways/Controllers Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WAC-2000 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WAC-2000 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne WAC-2000 gateway/controller 10, 100, 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10,100,1000 Mbit/s
  • - 128 MB 16 MB
  • - Quality of Service (QoS) support VLAN support
Long product name LevelOne WAC-2000 gateway/controller 10, 100, 1000 Mbit/s :
The short editorial description of LevelOne WAC-2000 gateway/controller 10, 100, 1000 Mbit/s

4 x 10/100/1000 LAN, 16MB Flash, 128MB SDRAM, 12V/1.5A, 775 g
More>>>
LevelOne WAC-2000 gateway/controller 10, 100, 1000 Mbit/s:
The official marketing text of LevelOne WAC-2000 gateway/controller 10, 100, 1000 Mbit/s as supplied by the manufacturer

The LevelOne WAC-2000 is a Gigabit WLAN Controller designed for small-to-medium sized networks such as SMBs, schools, boutique hotels and apartments. Centralized management of up to 50 APs offers complete wireless security and service solutions for any mid-range wireless network.

The WAC-2000 controller is also an Internet gateway with robust firewall to protect Internet access against intruders, 1 WAN and 4 LAN ports in Gigabit speeds allow for fast and reliable distribution of data throughout the network.

WAC-2000 integrates a wide variety of functions, the administrator can easily build up AP’s configuration including tag-based VLAN settings, upgrade the AP’s firmware and monitor AP on/off status, numbers of connected AP and users. Captive portal function provides a convenient way of authentication for guest users.

The LevelOne WAC-2000 also supports real-time control to access point RF scanning for signal strength and interference information. According to the results, WAC-2000 will adjust traffic loading, output power, RF coverage and channel distribution of the APs to optimize wireless coverage and throughput.

Key Features
- Centralized management of up to 50 APs
- Client isolation allows strict control of access to wireless devices on the network
- Supports gateway/router mode
- Load balancing across multiple APs
- Built-in robust firewall to protect Internet access against intruders
- Captive Portal function provides a convenient method of authentication for guest users

Short summary description LevelOne WAC-2000 gateway/controller 10, 100, 1000 Mbit/s:
This short summary of the LevelOne WAC-2000 gateway/controller 10, 100, 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WAC-2000, Power, EN 55022: 2010+AC:2011 EN 61000-3-2:2014 EN 61000-3-3:2013 EN 55024: 2010+A1:2015\ CE, 128 MB, 16 MB, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Long summary description LevelOne WAC-2000 gateway/controller 10, 100, 1000 Mbit/s:
This is an auto-generated long summary of LevelOne WAC-2000 gateway/controller 10, 100, 1000 Mbit/s based on the first three specs of the first five spec groups.

LevelOne WAC-2000. LED indicators: Power, Certification: EN 55022: 2010+AC:2011 EN 61000-3-2:2014 EN 61000-3-3:2013 EN 55024: 2010+A1:2015\ CE. Internal memory: 128 MB, Flash memory: 16 MB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. WAN connection: Ethernet (RJ-45). Power consumption (typical): 5 W, Input voltage: 12 V, Input current: 1.5 A

Design
LED indicators
Power
Certification
EN 55022: 2010+AC:2011 EN 61000-3-2:2014 EN 61000-3-3:2013 EN 55024: 2010+A1:2015\ CE
Performance
Internal memory
128 MB
Flash memory
16 MB
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Security
VLAN support
Yes
Access point isolation
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
4
WAN connection
Ethernet (RJ-45)
Management features
Quality of Service (QoS) support
Yes
Reset button
Yes
Syslog
Yes
Power
Power consumption (typical)
5 W
Input voltage
12 V
Input current
1.5 A
Weight & dimensions
Width
5.59" (142 mm)
Depth
1.77" (45 mm)
Weight & dimensions
Height
9.13" (232 mm)
Weight
27.5 oz (780 g)
Dimensions (WxDxH)
9.13 x 5.59 x 1.77" (232 x 142 x 45 mm)
Packaging data
Package width
8.46" (215 mm)
Package depth
2.36" (60 mm)
Package height
10.2" (260 mm)
Package weight
2.65 lbs (1.2 kg)
Package type
Box
Packaging content
Cables included
LAN (RJ-45)
Quick installation guide
Yes
Operational conditions
Operating temperature (T-T)
-20 - 50 °C
Storage temperature (T-T)
-30 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Technical details
Package dimensions (WxDxH)
8.46 x 2.36 x 10.2" (215 x 60 x 260 mm)
Logistics data
Country of origin
China
Harmonized System (HS) code
85176990
Master (outer) case width
9.06" (230 mm)
Master (outer) case length
10.3" (262 mm)
Master (outer) case height
24.4" (620 mm)
Master (outer) case weight
28.7 lbs (13 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
LevelOne WAC-2003 gateway/controller 10, 100, 1000 Mbit/s LevelOne WAC-2003 gateway/controller 10, 100, 1000 Mbit/s
(show image)
WAC-2003 Gigabit Wireless LAN Controller, Quad WAN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)