location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U338-06N-SATA-B interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U338-06N-SATA-B USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U338-06N-SATA-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199287 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:36:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U338-06N-SATA-B interface cards/adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports USB 3.0 data transfer rates up to 5 Gbps
  • - Works up to 70% faster when connected to UASP host controller
  • - Compatible with SATA HDDs and SSDs up to 4 TB
  • - Plug-and-play—no external power supply required
  • - Compatible with all USB-enabled operating systems
Guarantee: 3-year limited
Long product name Tripp Lite U338-06N-SATA-B interface cards/adapter :
The short editorial description of Tripp Lite U338-06N-SATA-B interface cards/adapter

USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Black
More>>>
Tripp Lite U338-06N-SATA-B interface cards/adapter:
The official marketing text of Tripp Lite U338-06N-SATA-B interface cards/adapter as supplied by the manufacturer

The U338-06N-SATA-B USB 3.0 SuperSpeed to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB port on your laptop or computer. This lets you back up important data, retrieve data from an old hard drive, or store information on an external drive that you can take with you to another computer.

This adapter cable supports USB 3.0 data transfer rates up to 5 Gbps. Its UASP (USB Attached SCSI Protocol) feature reduces latency and allows the cable to perform up to 70% faster when connected to a UASP-enabled host controller.

Perfect for storing and sharing large files, such as music and video files, the U338-06N-SATA-B is compatible with SATA drives up to 4 TB. Just insert the drive into the 22-pin SATA connector, and attach the built-in USB 3.0 cable to your computer.

The U338-06N-SATA-B accepts SATA III (6 Gbps), SATA II (3 Gbps) and SATA I (1.5 Gbps) drives, as well as USB 2.0 (480 Mbps) and USB 1.1 (12 Mbps) transfer speeds. It supports LBA-48 bit (Logical Block Addressing) and USB Mass Storage Class Bulk-Only Transport. No software, drivers or external power supply is required. Compatible with all USB-enabled operating systems.

Short summary description Tripp Lite U338-06N-SATA-B interface cards/adapter:
This short summary of the Tripp Lite U338-06N-SATA-B interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U338-06N-SATA-B, Black, China, 10 - 50 °C, 0 - 65 °C, 1 pc(s), 4.3" (109.2 mm)

Long summary description Tripp Lite U338-06N-SATA-B interface cards/adapter:
This is an auto-generated long summary of Tripp Lite U338-06N-SATA-B interface cards/adapter based on the first three specs of the first five spec groups.

Tripp Lite U338-06N-SATA-B. Product color: Black, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 4.3" (109.2 mm), Package depth: 0.5" (12.7 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 4.4" (111.8 mm), Master (outer) case length: 7.2" (182.9 mm). Data transfer rate: 5 Gbit/s

Design
Product color
Black
Country of origin
China
Features
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Storage temperature (T-T)
0 - 65 °C
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332199284
Compliance certificates
RoHS
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
4.3" (109.2 mm)
Package depth
0.5" (12.7 mm)
Package height
7.1" (180.3 mm)
Package weight
1.06 oz (30 g)
Logistics data
Harmonized System (HS) code
8473.30.9100
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
4.4" (111.8 mm)
Master (outer) case length
7.2" (182.9 mm)
Master (outer) case height
5" (127 mm)
Master (outer) case weight
11.3 oz (320 g)
Other features
Data transfer rate
5 Gbit/s
Brand Image Article code product Stock Price from
Tripp Lite P970-U2M2 interface cards/adapter Internal M.2 Tripp Lite P970-U2M2 interface cards/adapter Internal M.2
(show image)
P970-U2M2 P970-U2M2 U.2 to M.2 Adapter for M.2 PCIe NVMe SSD, SFF-8639 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P960-001-M2-NE interface cards/adapter Internal SATA Tripp Lite P960-001-M2-NE interface cards/adapter Internal SATA
(show image)
P960-001-M2-NE P960-001-M2-NE M.2 NGFF SSD (B-Key) to 2.5 in. SATA Open-Frame Housing Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USA-19HS-C interface cards/adapter Tripp Lite USA-19HS-C interface cards/adapter
(show image)
USA-19HS-C USA-19HS-C USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U152-003-3P5 interface cards/adapter Tripp Lite U152-003-3P5 interface cards/adapter
(show image)
U152-003-3P5 USB to DC Power Cable – M/M, USB-A to 3.5 x 1.35 mm DC Barrel Plug, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U436-06N-GB interface cards/adapter Tripp Lite U436-06N-GB interface cards/adapter
(show image)
U436-06N-GB U436-06N-GB USB-C to Gigabit Network Adapter with Thunderbolt 3 Compatibility - Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P937-000 interface cards/adapter Internal SATA Tripp Lite P937-000 interface cards/adapter Internal SATA
(show image)
P937-000 P937-000 40-Pin Male IDE to 2.5 in., 3.5 in. and 5.25 in. SATA Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U438-06N-G2-W interface cards/adapter Tripp Lite U438-06N-G2-W interface cards/adapter
(show image)
U438-06N-G2-W U438-06N-G2-W USB 3.2 Gen 2 (10 Gbps) USB-C to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Thunderbolt 3 Compatible, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U438-06N-G1-W interface cards/adapter Tripp Lite U438-06N-G1-W interface cards/adapter
(show image)
U438-06N-G1-W U438-06N-G1-W USB 3.1 Gen 1 (5 Gbps) USB-C to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Thunderbolt 3 Compatible, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U338-06N-SATA-W interface cards/adapter Tripp Lite U338-06N-SATA-W interface cards/adapter
(show image)
U338-06N-SATA-W U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U338-06N interface cards/adapter Tripp Lite U338-06N interface cards/adapter
(show image)
U338-06N U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)