location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Matrix-UPS SmartCell Battery Pack uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Matrix-UPS SmartCell Battery Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMARTCELLW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304007104 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2019 14:27:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC Matrix-UPS SmartCell Battery Pack uninterruptible power supply (UPS) :
The short editorial description of APC Matrix-UPS SmartCell Battery Pack uninterruptible power supply (UPS)

Matrix-UPS SmartCell Battery Pack 220/230/240V
More>>>
APC Matrix-UPS SmartCell Battery Pack uninterruptible power supply (UPS):
The official marketing text of APC Matrix-UPS SmartCell Battery Pack uninterruptible power supply (UPS) as supplied by the manufacturer

-Cascading capabilities.
-Hot pluggable operation.
-Hot Swap Batteries.
-Intelligent battery management.
-Replace Batt Indicator.
-Status Indicator LED's.

Short summary description APC Matrix-UPS SmartCell Battery Pack uninterruptible power supply (UPS):
This short summary of the APC Matrix-UPS SmartCell Battery Pack uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Matrix-UPS SmartCell Battery Pack, Sealed Lead Acid (VRLA), 5 h, Gray, 64.2 lbs (29.1 kg), 6.89 x 17.8 x 9.09" (175 x 452 x 231 mm)

Long summary description APC Matrix-UPS SmartCell Battery Pack uninterruptible power supply (UPS):
This is an auto-generated long summary of APC Matrix-UPS SmartCell Battery Pack uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC Matrix-UPS SmartCell Battery Pack. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 5 h. Product color: Gray. Weight: 64.2 lbs (29.1 kg). Dimensions (WxDxH): 6.89 x 17.8 x 9.09" (175 x 452 x 231 mm)

Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery recharge time
5 h
Design
Product color *
Gray
Weight & dimensions
Weight
64.2 lbs (29.1 kg)
Other features
Dimensions (WxDxH)
6.89 x 17.8 x 9.09" (175 x 452 x 231 mm)
Brand Image Article code product Stock Price from
APC MATRIX 3000VA XRW uninterruptible power supply (UPS) 3 kVA 2250 W APC MATRIX 3000VA XRW uninterruptible power supply (UPS) 3 kVA 2250 W
(show image)
MX3000XRW MATRIX 3000VA XRW 0.00
(excl. VAT)
0 (incl. VAT)
APC MATRIX 3000VA uninterruptible power supply (UPS) 3 kVA 2250 W APC MATRIX 3000VA uninterruptible power supply (UPS) 3 kVA 2250 W
(show image)
MX3000W MATRIX 3000VA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Belgium 1 distributor(s)