location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitsubishi Electric XD250U data projector 2700 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric Check ‘Mitsubishi Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XD250U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XD250U
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Mitsubishi Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 14:24:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Mitsubishi Electric XD250U data projector 2700 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2700 ANSI lumens
  • - 6000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 300
  • - Focus: Manual
  • - 10 W
  • - 330 W
More>>>
Short summary description Mitsubishi Electric XD250U data projector 2700 ANSI lumens DLP XGA (1024x768):
This short summary of the Mitsubishi Electric XD250U data projector 2700 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Mitsubishi Electric XD250U, 2700 ANSI lumens, DLP, XGA (1024x768), 2000:1, 15 - 80 kHz, 50 - 85 Hz

Long summary description Mitsubishi Electric XD250U data projector 2700 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Mitsubishi Electric XD250U data projector 2700 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Mitsubishi Electric XD250U. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of light source: 6000 h. Focus: Manual. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-09-16 18:58:11
Uk has collected 1 expert review for Mitsubishi Electric XD250U data projector 2700 ANSI lumens DLP XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
projectorcentral.com
Updated:
2011-09-16 18:58:10
Mitsubishis XD250U, their brand-new DLP XGA classroom projector, can be summed up in one word: more. It has more lumens, so you can light up a larger screen or leave more room lights running. It has more ports, so you can connect all of your sources m...
Bottom line The Mitsubishi XD250U is a powerful bundle of classroom performance. It brings together high lumen output, great connectivity, and almost zero maintenance in an affordable package thats perfect for classroom use. With several extra features like Mits...
0%
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)