location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E460dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E460dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34S0713
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:49:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark E460dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 38 ppm
  • - Duplex printing
  • - Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 466 MHz
Long product name Lexmark E460dn 1200 x 1200 DPI A4 :
The short editorial description of Lexmark E460dn 1200 x 1200 DPI A4

E460dn, monochrome, laser, 38ppm A4, 6.5s, 2400x2400dpi, 466MHz, 576MB
More>>>
Lexmark E460dn 1200 x 1200 DPI A4:
The official marketing text of Lexmark E460dn 1200 x 1200 DPI A4 as supplied by the manufacturer

Small in size but big in performance, the 38-ppm, network-ready Lexmark E460dn monochrome laser is ideal for workgroups that print large volumes. Save paper and time with built-in duplex printing, enhanced security features, and a user-friendly 4-line display and numeric pad. Replacement cartridges are available in three page yields: 3K, 9K and 15K for outstanding value and convenience.

Short summary description Lexmark E460dn 1200 x 1200 DPI A4:
This short summary of the Lexmark E460dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E460dn, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Network ready

Long summary description Lexmark E460dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark E460dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark E460dn. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Time to first page (black, normal)
6.5 s
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Folio, Index card, Letter, Statement
Paper handling
JIS B-series sizes (B0...B9)
B5
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk, TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, ICMP, ARP, Telnet
Performance
Internal memory *
64 MB
Processor frequency
466 MHz
Sound pressure level (printing)
53 dB
Weight & dimensions
Dimensions (WxDxH)
16 x 14.6 x 10.2" (406 x 370 x 260 mm)
Other features
Mac compatibility
Yes
Standard input trays
3
Wireless technology
802.11b/g/n
Compatible operating systems
Windows Linux Mac OS
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:52:29
Uk has collected 6 expert reviews for Lexmark E460dn 1200 x 1200 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-03 22:52:29
Product Code: 0034S0715 The Lexmark E460dn monochrome laser printer has the speed and adaptability that a small workgroup needs, plus room to grow. At a midrange price the Lexmark E460dn holds its ground against more-expensive, high-volume competito...
Bottom line The Lexmark E460dn is well designed for small workgroups. Its fast enough to compete with more-expensive monochrome lasers, and it generates pages with first-rate print quality. Susan Silvius Lowest online price: ££361.86 Buy it now: click here...
80%
goodgearguide.com.au
Updated:
2011-11-04 01:44:54
The Lexmark E460dn monochrome laser printer has the speed and adaptability that a small workgroup needs, plus room to grow. At a midrange price of $1394, it holds its ground against more-expensive, high-volume competitors such as the Xerox Phaser 3600/N and the Ricoh Aficio SP 4210N. The E460dn performed remarkably well on our speed and print-quality tests. It printed plain text at a rate of 37 pages per minute--the fastest speed weve seen to date among monochrome lasers priced below $2500, an...
Good Fast text speed, smooth graphics quality, automatic duplexer included...
Bad Expensive toner, low standard paper capacity...
Bottom line The Lexmark E460dn is well designed for small workgroups. It’s fast enough to compete with more-expensive monochrome lasers, and it generates pages with first-rate print quality...
80%
techworld.com
Updated:
2011-10-03 22:52:29
The Lexmark E460dn monochrome laser printer has the speed and adaptability that a small workgroup needs, plus room to grow.At a midrange price the Lexmark E460dn holds its ground against more-expensive, high-volume competitors such as the Xerox Phaser...
Bottom line The Lexmark E460dn is well designed for small workgroups. It's fast enough to compete with more-expensive monochrome lasers, and it generates pages with first-rate print quality...
0%
pcworld.com_techhive.com
Updated:
2011-10-03 22:52:29
The Lexmark E460dn monochrome laser printer has the speed and adaptability that a small workgroup needs, plus room to grow. At a midrange price of $599 (as of May 25, 2009), it holds its ground against more-expensive, high-volume competitors such as th...
Good Fast text speed; smooth graphics quality, Automatic duplexer included...
Bad Expensive toner, Low standard paper capacity...
81%
computershopper.com
Updated:
2015-06-25 07:10:08
Designed for small and midsize businesses, the Lexmark E460dw is a high-volume monochrome laser printer offering wired and wireless connectivity and relatively fast printing speeds. Its compact size makes it a good fit for offices with l...
Good Wired and wireless connectivity; integrated duplexer; good text quality...
Bad Loud; expensive; not as fast as advertised...
75%
Brand Image Article code product Stock Price from
Lexmark E360dn 1200 x 1200 DPI A4 Lexmark E360dn 1200 x 1200 DPI A4
(show image)
34S0501 E360dn 0.00
(excl. VAT)
0 (incl. VAT)