location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E260 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E260
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34S0193
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark E260 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - Total input capacity: 251 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 400 MHz
Long product name Lexmark E260 1200 x 1200 DPI A4 :
The short editorial description of Lexmark E260 1200 x 1200 DPI A4

E260, monochrome, 33 ppm A4, 6.5s, 32MB, 400MHz
More>>>
Lexmark E260 1200 x 1200 DPI A4:
The official marketing text of Lexmark E260 1200 x 1200 DPI A4 as supplied by the manufacturer

A real desktop-friendly device, the Lexmark E260 is compact, easy to use, ultra-quiet and can zip through your print runs as fast as 33 ppm.

Short summary description Lexmark E260 1200 x 1200 DPI A4:
This short summary of the Lexmark E260 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E260, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description Lexmark E260 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark E260 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark E260. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
6.5 s
Input & output capacity
Total input capacity *
251 sheets
Total output capacity *
150 sheets
Maximum input capacity
801 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Network
Network ready
Yes
Performance
Internal memory *
32 MB
Processor frequency
400 MHz
Sound pressure level (printing)
53 dB
Weight & dimensions
Dimensions (WxDxH)
16 x 14.6 x 10.2" (406 x 370 x 260 mm)
Other features
Mac compatibility
Yes
Wireless technology
802.11b/g/n
Compatible operating systems
Windows Linux Mac OS
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:14:08
Uk has collected 12 expert reviews for Lexmark E260 1200 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetspeak.com
Updated:
2015-06-25 07:14:07
While colour will often enhance a document, sometimes all we really need is a crisp monochrome document such as delivered by a mono laser...
76%
businesscomputingworld.co.uk
Updated:
2015-06-25 07:14:07
Earlier in the year Lexmark introduced a new line of monochrome laser printers designed to help small and medium-size businesses lower costs while saving paper and energy. The new Lexmark E Series monochrome laser printers are designed with eco-consc...
0%
alphr.com
Updated:
2015-06-25 07:14:07
Lexmark's inkjet printers have failed to impress in recent PC Pro Labs, but its lasers are a different proposition. In our last laser printer group test the E250dn wowed us with its low cost, speed and impressive specification, and although the price h...
Bottom line Good speed and quality, but has costly consumables...
83%
theregister.co.uk
Updated:
2015-06-25 07:14:07
Unless the vast majority of your documents need colour, youd do well to look at a mono laser as your main printer. Lexmark has a wide range and maintains its reputation - a hangover from its days as IBMs printer division - for producing good, reliabl...
Bottom line This is a good, general-purpose mono laser printer, with surprisingly fast duplex and a useful draft print mode. Its not as quick as Lexmark would have you believe, but still has a decent turn of speed. Running costs, while not as good as some of its...
70%
itpro.co.uk
Updated:
2015-06-25 07:14:07
A mid-range, mono laser printer with a good turn of speed, particularly when printing duplex. Cost per page is reasonable, though we have seen better, and print quality is also better than average. Maintenance is simple and shouldnt be too frequent, s...
83%
trustedreviews.com
Updated:
2015-06-25 07:14:07
Lexmark makes a big range of mono and colour laser printers, from personal up to departmental level machines. A mono laser, the E260DN is suitable as a high-end personal laser, or for SOHO or small workgroup use. At just under £200, it could be a very cos...
80%