Lexmark logo

Lexmark X203n Laser A4 2400 x 2400 DPI 23 ppm Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63492
Info modified on:
27 Jan 2020, 10:02:39
Long product name Lexmark X203n Laser A4 2400 x 2400 DPI 23 ppm Wi-Fi:

X203n, monochrome, 23 ppm A4, 9 s,Print, Copy, Scan, 2400x2400 dpi, 266MHz, 64MB

Lexmark X203n Laser A4 2400 x 2400 DPI 23 ppm Wi-Fi:

f you’re a busy office worker who wants professional laser quality and performance right on your desktop, then the Lexmark X203n is just for you. Reliable and easy to use, this ultra-compact multifunction device offers big advantages without the big price tag. Enjoy sharp text, rapid copying and intuitive scanning tools for your day-to-day document needs. Saving time, money and the environment is a whole lot easier with the Lexmark X203n by your side!

Short summary description Lexmark X203n Laser A4 2400 x 2400 DPI 23 ppm Wi-Fi:

Lexmark X203n, Laser, 2400 x 2400 DPI, Mono copying, Mono scanning, A4

Long summary description Lexmark X203n Laser A4 2400 x 2400 DPI 23 ppm Wi-Fi:

Lexmark X203n. Print technology: Laser, Maximum resolution: 2400 x 2400 DPI. Copying: Mono copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.