location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iX7000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3302B009 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:33:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3 :
The short editorial description of Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3

PIXMA iX7000 - 4800 x 1200 dpi, 10.2 ipm, AC 100-240V, 50/60Hz, Ethernet: IEEE802.3u (100BASE-TX), IEEE802.3(10BASE-T), 10/100Mbps, Hi-Speed USB
More>>>
Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3:
The official marketing text of Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3 as supplied by the manufacturer

The PIXMA iX7000 is the ultimate A3 office inkjet. PgR technology delivers laser-quality plain paper prints: ideal for leaflets and posters. Pigment inks produce long-lasting A3+ glossy photo prints.

A3 inkjet printing for business professionals
The PIXMA iX7000 delivers superior plain paper print quality to demanding professionals who require the combination of high quality and versatility: print up to A3 size documents and visuals on plain paper, or bring your own photos to stunning life in up to A3+ size.

Realistic document print speeds
Canon supports the industry-wide ISO standard for measuring print speeds. This makes it easy to select the right PIXMA for you based on real document print speeds. The PIXMA iX7000 offers ISO ESAT speeds of 10.2ipm for mono documents and 8.1ipm for colour.

Photolab-quality with PgR technology
Canon's FINE technology with 2pl ink droplets delivers 4800x1200dpi print resolution for amazingly detailed colour photos and crisp, sharp text. A 10x15cm borderless photo is printed in approximately 44 seconds. Employing Canon’s PgR (Pigment Reaction) technology, superior plain paper printing is possible: high contrast, vivid colours are less likely to bleed or wash off with moisture. LUCIA pigment inks offer outstanding colour density with exceptional levels of image stability and durability.

Versatile media handling
With three paper paths – a 250-sheet lower cassette, a manual feed tray and a rear tray – the PIXMA iX7000 offers high capacity paper input for a variety of photo and plain media. Automatic double-sided plain paper printing is possible up to A3 size, a great way to save paper and reduce waste.

Create posters and flyers
Ideal for businesses who want to print their own flyers, point of sale material and posters, the PIXMA iX7000 is supplied with unique access to a set of downloadable ‘Solutions Templates’. Compatible with Microsoft Word?, these templates make it easy for anyone to produce professional looking printed materials.

Short summary description Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3:
This short summary of the Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iX7000, Color, 4800 x 1200 DPI, 6, A3, 10.2 ppm

Long summary description Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3:
This is an auto-generated long summary of Canon PIXMA iX7000 inkjet printer Color 4800 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Canon PIXMA iX7000. Color, Number of print cartridges: 6. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 10.2 ppm

Features
Color *
Yes
Number of print cartridges *
6
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10.2 ppm
Print speed (color, normal quality, A4/US Letter)
8.1 ppm
Paper handling
Maximum print size
297 x 420 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Labels, Photo paper
ISO A-series sizes (A0...A9) *
A3, A4
ISO B-series sizes (B0...B9)
B4
Non-ISO print media sizes
Letter
Envelopes sizes
DL
Borderless printing media sizes
A3, A4
Performance
Printing noise level
36 dB
Design
Market positioning *
Business
Power
Power consumption (printing) *
45 W
Power consumption (standby)
1.7 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows Vista, Vista SP1 / Windows XP SP2, SP3 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.5
Minimum processor
1GHz
Minimum RAM
512 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating temperature (T-T)
10 - 90 °F
Weight & dimensions
Width
25.5" (647 mm)
Depth
20.9" (530 mm)
Height
10.2" (260 mm)
Weight
43.7 lbs (19.8 kg)
Other features
Print technology
Inkjet
Interface
USB
Power supply type
AC 100-240V, 50/60Hz
Input capacity (tray 2)
250 sheets
Networking features
IEEE802.3u (100BASE-TX), IEEE802.3(10BASE-T)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:22:17
Uk has collected 17 expert reviews for Canon PIXMA iX7000 inkjet printer Colour 4800 x 1200 DPI A3 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-14 06:22:16
Most inkjet printers designed to handle paper up to A3+ are aimed primarily at the photo enthusiast or graphics professional. However, Canon's Pixma iX7000 is directed at the small office market, where plain paper prints are more prevalent and larger page...
70%
macworld.co.uk
Updated:
2011-08-14 06:22:16
Seeing this printer in the flesh for the first time is like being a tugboat captain who’s expecting to handle a cruiser, only to see an aircraft carrier turn up instead. This thing is huge. Measuring 647 x 530 x 260mm bow to stern and weighing in at 1...
Good Easy to set up and use; fast A3 print times; good print quality; good range of media input options, including a flat paper path...
Bad Big and heavy; connection options limited to USB; movement and noise during ink tank stirring, photo prints lack detail...
60%
expertreviews.co.uk
Updated:
2011-08-14 06:22:16
Last month we reviewed HP's Officejet 7000, an A3+ inkjet printer with print quality, performance and running costs to rival a laser printer. A3 colour prints are useful in office environments, but while an A3 colour laser costs upwards of £1,000, the...
Bottom line An appealing low-cost alternative to an A3 colour laser printer for office use, but HP's Officejet 7000 is faster and better value...
80%
pcadvisor.co.uk
Updated:
2011-08-14 06:22:17
Product Code: 3302B008 The Canon PIXMA iX7000 is a behemoth. At 410mm high and 710mm deep with trays fully extended, this A3+ inkjet printer takes up a substantial amount of desk space. The Canon PIXMA iX7000 is Canon's second business-focussed A3 i...
Bottom line Canon's PIXMA iX7000 A3 inkjet printer isn't the best option for producing business documents on matte media. Though automatic duplexing and ethernet connectivity are certainly handy, restrictions with media input as well as its print speeds and o...
70%
alphr.com
Updated:
2011-08-14 06:22:17
Few printers capture the imagination in the PC Pro office like a large format inkjet. The possibilities - spectacular A3+ photos or big, bold business documents - are much greater than with a standard A4 printer. The iX7000 is for offices, claims Canon...
Bottom line Reasonable print quality, but the lack of photographic perfection is made up for by the range of features...
83%
goodgearguide.com.au
Updated:
2011-11-04 12:41:05
Canon's PIXMA iX7000 is the company's second business-focussed A3 inkjet printer, and it's one of the most expensive on the market. It is big, slow and noisy but offers automatic duplex and network connectivity, and it produces great quality A4 and A3 output.The Canon PIXMA iX7000 is a behemoth. At 410mm high and 710mm deep with trays fully extended, this A3+ inkjet printer takes up a substantial amount of desk space. The PIXMA iX7000 offers three media input options: a cassette, a rear tray...
Good Produces great A4 photos, automatic duplexer can print double-sided A3 documents, draft documents are usable...
Bad Print quality issues with matte media and A3 photos, frustrating paper input options, extremely big...
Bottom line Canon’s PIXMA iX7000 offers A3+ printing and automatic duplexing, but lacks the simplicity and usability of cheaper printers. It prints slowly but its output on glossy media is fantastic thanks to the use of pigment-based ink technology...
65%
pcmag.com
Updated:
2011-08-14 06:22:16
The Canon Pixma iX7000 Inkjet Business Printer ($399.99 direct) is the third inkjet printer I've seen in the past several months that can print on tabloid (11- by 17-inch) or larger-size paper and is aimed tightly at small offices—particularly micro...
Good Duplexer for printing on both sides of a page. Ethernet connection. Good paper handling, with three paper trays.
Bad Can't load both letter- and tabloid-size at once to switch between them easily.
Bottom line The Canon Pixma iX7000 Inkjet Business Printer is a spot on fit for offices with an occasional need to print at tabloid (11- by 17-inch) size...
80%
pcworld.in
Updated:
2011-08-14 06:22:16
The Canon Pixma iX7000 is an A3 inkjet printer catering specially to the business section. The first thing that caught our eye was the size – it’s huge at 410mm high and 710mm deep with trays fully extended – taking up a substantial amount of desk spac...
Good Good quality A4 prints, Auto doublesided printing, Low running cost...
Bad A bit expensive, Average A3 print quality...
Bottom line The Canon Pixma iX7000 is a behemoth of a printer and doesn’t come cheap. Restrictions with media input also hamper this printer a bit. But it offers reasonable print quality and performance...
79%
printercomparison.com
Updated:
2011-08-14 06:22:16
Canon has managed to create a number of exceptional large-format or wide-format printers in recent years. Most of these printers have focused on providing working photographers with a way to create lab-quality prints as large as 13x19 inches without n...
Bottom line The Canon PIXMA iX7000 inkjet business printer is quite possibly the ideal wide-format printer solution for small and medium sized businesses... at a price. For a street price of about $340, this printer gives you a wide range of features, fantastic pe...
70%
techworld.com
Updated:
2011-08-14 06:22:17
The Canon PIXMA iX7000 is Canon's second business focused A3 inkjet printer, and it's one of the most expensive on the market.Big, slow and noisy, the Canon PIXMA iX7000 offers automatic duplex and network connectivity, and it produces great quality A...
Bottom line Canon's PIXMA iX7000 A3 inkjet printer isn't the best option for producing business documents on matte media. Though automatic duplexing and ethernet connectivity are certainly handy, restrictions with media input as well as its print speeds and overa...
0%
computershopper.com
Updated:
2011-08-14 06:22:17
Ask 10 people what they want in an inkjet printer, and you may get 10 different answers: laser-quality text, photo prints good enough to frame, problem-free duplex printing, and a print path wide enough to accommodate at least 11x17-inch...
Good Excellent-quality text on plain paper; paper sizes up to 13x19 inches; auto-duplex printing; three paper paths...
Bad Inconsistent print speeds; too large for most desks...
Bottom line This large-format inkjet is excellent for cost-sensitive small businesses and home offices. Top-notch results with plain paper, plus auto-duplex printing, make it one of the most versatile single-function inkjets you can buy...
87%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)