Hitachi logo

Hitachi CP-X2510EN data projector 2600 ANSI lumens LCD XGA (1024x768) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34524
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
3 years
Long product name Hitachi CP-X2510EN data projector 2600 ANSI lumens LCD XGA (1024x768) White:

CP-X2510EN - 0.63" P-Si TFT x 3, XGA, 2600 ANSI, 2000:1, 210W UHP

Short summary description Hitachi CP-X2510EN data projector 2600 ANSI lumens LCD XGA (1024x768) White:

Hitachi CP-X2510EN, 2600 ANSI lumens, LCD, XGA (1024x768), 2000:1, 30 - 300", 0.63"

Long summary description Hitachi CP-X2510EN data projector 2600 ANSI lumens LCD XGA (1024x768) White:

Hitachi CP-X2510EN. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 6000 h. Focus: Manual. Noise level: 36 dB, Certification: UL 60950 / C-UL, FCC Part 15 Class B CE, AS / NZS CISPR22 Class B. Product color: White, Placement: Ceiling, Cable lock slot type: Kensington

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.