HP logo

HP Officejet 6000 inkjet printer Color 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
295669
Info modified on:
14 Mar 2024, 19:22:13
End of life date:
01 Jul 2012
Guarantee:
One-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone support.
Long product name HP Officejet 6000 inkjet printer Color 4800 x 1200 DPI A4:

HP Officejet 6000 Printer - E609a

HP Officejet 6000 inkjet printer Color 4800 x 1200 DPI A4:

Improve the speed and efficiency of your office with maximum print speeds of up to 32 ppm black and 31 ppm color3. Get the job done with fewer interruptions thanks to high-capacity ink cartridges2 and a 250-sheet paper tray.

• Maximum print speeds up to 32 ppm black, 31 ppm color3


Print professional documents for up to 40% less cost per color page than lasers1. Save on ink by replacing individual cartridges only when needed. Long-lasting print results make this inkjet great for archiving documents.

• Save money by replacing only the individual ink cartridge that runs out


Reduce environmental impact by using up to 40% less energy than lasers4. This ENERGY STAR(R) qualified printer delivers great results. Reduced packaging material means less waste, too.

• This HP Officejet printer consumes up to 40% less energy than laser printers4


1Majority of color laser printers < $300, June 2008, OJ with highest-capacity cartridges. For details http://www.hp.com/go/officejet.

2Not included. Please purchase separately.

3After first page. For details, see http://www.hp.com/go/inkjetprinter.

4Majority of color laser printers < $300, June 2008, energy use based on HP testing using the ENERGY STAR(R) program's TEC test method criteria. For details http://www.hp.com/go/officejet.

(10)Based on paper-industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.

Short summary description HP Officejet 6000 inkjet printer Color 4800 x 1200 DPI A4:

HP Officejet 6000, Color, 4, 4800 x 1200 DPI, A4, 7000 pages per month, 13, 7

Long summary description HP Officejet 6000 inkjet printer Color 4800 x 1200 DPI A4:

HP Officejet 6000. Color, Number of print cartridges: 4, Maximum duty cycle: 7000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 13, 7. Network ready. Product color: Black, White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.