location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon NP-1010 Toner toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-1010 Toner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32CAN1010
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:07:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon NP-1010 Toner toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 4000 pages
  • - Laser printing
Long product name Canon NP-1010 Toner toner cartridge Original Black :
The short editorial description of Canon NP-1010 Toner toner cartridge Original Black

NP-1010 Toner
More>>>
Canon NP-1010 Toner toner cartridge Original Black:
The official marketing text of Canon NP-1010 Toner toner cartridge Original Black as supplied by the manufacturer

Durability: 4,000 based on 6% coverage; 2 cartridges in packaging box at 105g per cartridge; For use in NP1010/ NP1020/ NP6010 machines

Short summary description Canon NP-1010 Toner toner cartridge Original Black:
This short summary of the Canon NP-1010 Toner toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon NP-1010 Toner, 4000 pages, Black

Long summary description Canon NP-1010 Toner toner cartridge Original Black:
This is an auto-generated long summary of Canon NP-1010 Toner toner cartridge Original Black based on the first three specs of the first five spec groups.

Canon NP-1010 Toner. Black toner page yield: 4000 pages, Printing colors: Black

Features
Black toner page yield *
4000 pages
Type *
Original
Printing colors *
Black
Weight & dimensions
Weight
3.7 oz (105 g)
Other features
Color
No
Print technology
Laser printing
Brand Image Article code product Stock Price from
Canon TONER NP-G3 toner cartridge Original Black Canon TONER NP-G3 toner cartridge Original Black
(show image)
32CAN6060 TONER CANON NP-G3 0.00
(excl. VAT)
0 (incl. VAT)
Canon 1512A003 toner cartridge 1 pc(s) Original Yellow Canon 1512A003 toner cartridge 1 pc(s) Original Yellow
(show image)
1512A003 1512A003 0.00
(excl. VAT)
0 (incl. VAT)