location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson MR100 loudspeaker Black Wired & Wireless 120 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Multiroom (Black)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3499550342536
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Oct 2019 15:51:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thomson MR100 loudspeaker Black Wired & Wireless 120 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 120 W 2.0 channels
  • - Bluetooth
  • - Black
Long product name Thomson MR100 loudspeaker Black Wired & Wireless 120 W :
The short editorial description of Thomson MR100 loudspeaker Black Wired & Wireless 120 W

2 x 60 W RMS, 3.5 mm, Bluetooth, 230 V
More>>>
Short summary description Thomson MR100 loudspeaker Black Wired & Wireless 120 W:
This short summary of the Thomson MR100 loudspeaker Black Wired & Wireless 120 W data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson MR100, 2.0 channels, Wired & Wireless, 120 W, Black

Long summary description Thomson MR100 loudspeaker Black Wired & Wireless 120 W:
This is an auto-generated long summary of Thomson MR100 loudspeaker Black Wired & Wireless 120 W based on the first three specs of the first five spec groups.

Thomson MR100. Recommended usage: Home. Audio output channels: 2.0 channels. Connectivity technology: Wired & Wireless. RMS rated power: 120 W. Product color: Black

Brand Image Article code product Stock Price from
Thomson

Thomson MR101SAT loudspeaker White Wired 60 W
(show image)
MR101SAT Speaker Multiroom (White) 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson MR100SAT loudspeaker Black Wired 60 W
(show image)
MR100SAT Speaker Multiroom (Black) 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson MR101 loudspeaker Beige, White Wired & Wireless 120 W
(show image)
MR101 Wireless Multiroom (White) 0.00
(excl. VAT)
0 (incl. VAT)