AEG logo

AEG Protect B UPS uninterruptible power supply (UPS) 1.5 kVA 1050 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29666
Info modified on:
21 Oct 2022, 10:14:32
Long product name AEG Protect B UPS uninterruptible power supply (UPS) 1.5 kVA 1050 W:

Protect B UPS 1500 VA

Short summary description AEG Protect B UPS uninterruptible power supply (UPS) 1.5 kVA 1050 W:

AEG Protect B UPS, 1.5 kVA, 1050 W, 10 A, 45 dB, 5 min, 3 h

Long summary description AEG Protect B UPS uninterruptible power supply (UPS) 1.5 kVA 1050 W:

AEG Protect B UPS. Output power capacity: 1.5 kVA, Output power: 1050 W, Maximum current: 10 A. Typical backup time at full load: 5 min, Battery recharge time: 3 h. Product color: Black. Weight: 14.3 lbs (6.5 kg). Interface: USB, RS-232, Dimensions (WxDxH): 8.54 x 16.3 x 3.46" (217 x 414 x 88 mm), Output voltage note: 48 Vdc

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.