LG logo

LG W2243TE-PF computer monitor 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57735
Info modified on:
08 May 2023, 14:43:41
Short summary description LG W2243TE-PF computer monitor 21.5" 1920 x 1080 pixels Full HD Black:

LG W2243TE-PF, 21.5", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description LG W2243TE-PF computer monitor 21.5" 1920 x 1080 pixels Full HD Black:

LG W2243TE-PF. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.