DELL logo

DELL PowerEdge T30 server 1 TB Mini Tower Intel® Xeon® E3 v5 E3-1225V5 3.3 GHz 8 GB DDR4-SDRAM 290 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
374340
Info modified on:
08 Mar 2024, 09:07:54
Guarantee:
1 Year NBD
Long product name DELL PowerEdge T30 server 1 TB Mini Tower Intel® Xeon® E3 v5 E3-1225V5 3.3 GHz 8 GB DDR4-SDRAM 290 W:

Intel Xeon E3-1225 v5 (8M Cache, 3.30 GHz), Chassis 4 x 3.5", 8GB DDR4, 1TB HDD, Intel I217-LM, Embd SATA, Embedded BMC

DELL PowerEdge T30 server 1 TB Mini Tower Intel® Xeon® E3 v5 E3-1225V5 3.3 GHz 8 GB DDR4-SDRAM 290 W:

Get organized
By storing and sharing information on a server, the PowerEdge T30 helps you improve access to information, simplify processes and get more done in less time. Overcome the complexity of data and applications and get organized on a central T30 server:

- Eliminate misplaced and lost data, images and videos due to “sneaker-net” file sharing. Users can share files and collaborate with central file storage to eliminate the headaches of having multiple copies and versions of files spread out among users.
- Consolidate data, images and videos stored on multiple media and media types in multiple locations. With the storage capacity of a server, you can centrally store user data and organize your stacks of DVDs, USB drives and external hard drives.

Enhance productivity
The PowerEdge T30 server packs large internal storage capacity and capable performance into a mini-tower chassis designed to deliver efficient and worry-free operation. With the T30, data and applications from multiple desktops, workstations and mobile devices can be consolidated onto a single server to boost collaboration and productivity.

Depending on your needs, you can take advantage of the processing power and storage density of the T30 to attain greater efficiency and productivity for your home or office.

- Save time when moving or copying files between locations. A server offers faster data transfers compared to external storage, cloud storage or email.
- Attain better business-transaction response times.

Compact and affordable design
With its compact size and low sound levels, the T30 easily installs in your small office/home office environment and operates non-disruptively.

- Unobtrusive home- and office-level acoustics: The small form factor and deskside acoustics allow you to install it virtually anywhere.
- Reduce storage and software costs: Help reduce expenses by loading your data onto the T30 and letting users share applications, avoiding the extra costs of additional external storage devices, cloud storage space and copies of software.

Secure and manageable
With or without an IT staff, the T30 makes it easy to secure your data and files with software RAID and optional backup restore solutions.

Backup and restore: Easily implement automatic data backup with Microsoft Windows Server.
Easy management: Update software applications in one place instead of on multiple PCs to simplify tasks and save time.

Control your destiny
Move your business to the next level with built-in expandability for growth. The PowerEdge T30 can help you:

- Easily attach additional devices with up to 10 external USB ( six USB 3.0) ports
- Expand flexibly with four PCI/PCIe slots that allow you to grow at your own pace
- Consolidate data and media files with six internal hard drive bays supporting large storage capacity
- Drive applications and media quickly with your choice of a powerful Intel® multi-core processor
- Support large memory capacity with up to four DDR4 DIMMs to experience enhanced application response times and crisp video performance

Short summary description DELL PowerEdge T30 server 1 TB Mini Tower Intel® Xeon® E3 v5 E3-1225V5 3.3 GHz 8 GB DDR4-SDRAM 290 W:

DELL PowerEdge T30, 3.3 GHz, E3-1225V5, 8 GB, DDR4-SDRAM, 1 TB, Mini Tower

Long summary description DELL PowerEdge T30 server 1 TB Mini Tower Intel® Xeon® E3 v5 E3-1225V5 3.3 GHz 8 GB DDR4-SDRAM 290 W:

DELL PowerEdge T30. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3.3 GHz, Processor model: E3-1225V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 290 W. Chassis type: Mini Tower

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL PowerEdge T30 server 1 TB Mini Tower Intel® Xeon® E3 v5 E3-1225V5 3.3 GHz 8 GB DDR4-SDRAM 290 W 30-0265:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.