location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Claymore keyboard Gaming USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROG Claymore
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MP00E1-B0UA00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900478389
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2021 14:06:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS ROG Claymore keyboard Gaming USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming
  • - USB Mechanical
  • - Full-size (100%) Numeric keypad
  • - Backlight RGB LED Various
  • - Black
Long product name ASUS ROG Claymore keyboard Gaming USB Black :
The short editorial description of ASUS ROG Claymore keyboard Gaming USB Black

USB 2.0, Windows, Hot Keys, Cherry MX RGB Brown
More>>>
ASUS ROG Claymore keyboard Gaming USB Black:
The official marketing text of ASUS ROG Claymore keyboard Gaming USB Black as supplied by the manufacturer

ROG Claymore is the world's first RGB mechanical gaming keyboard with a detachable numeric keypad to give you flexible placement options when gaming. It features Cherry MX RGB switches to give you precise and responsive keystrokes and individually-programmable backlit keys with Aura sync RGB LED technology for unmatched levels of personalization. This 100% anti-ghosting keyboard has N-Key rollover technology, on the fly macro recording, and dedicated hotkeys for exclusive ASUS motherboard cooling and overclocking controls. ROG Claymore gives you the winning edge in the digital battlefield.

Play It Your Way
ROG Claymore's detachable keypad* can double as a macro keypad during gaming. This unique feature lets you use your mouse with your dominant hand, with macros at your other hand's fingertips.

*Detachable keypad cannot be used independently. It must be connected to either side of the main keyboard.

ASUS Aura – Let There Be Light
Fire up Aura and enjoy a mesmerizing light show on ROG Claymore's individually-customizable backlit keys, and get creative with its palette of over 16 million colors. You'll also be able to sync your customized light effect with the ever-growing range of Aura-enabled gear.

Every Keystroke Counts
ROG Claymore features Cherry MX RGB switches, 100% anti-ghosting with N-Key rollover (NKRO) technology, fully programmable keys and on the fly macro key recording to ensure you always get the winning edge.

Cherry MX RGB Switches
German-made Cherry MX RGB switches (Red, Blue, Brown and Black) give you tactile, responsive keystrokes and unmatched 50-million-keystroke durability.

Anti-Ghosting With N-Key Rollover
ROG Claymore features 100% anti-ghosting with N-Key rollover (NKRO) technology to ensure each keystroke is detected no matter how many other keys are pressed — so all your multi-keystroke commands are logged.

Repeat Acceleration
Repeat acceleration is the rate at which a letter repeats itself when you hold a key down. You can adjust repeat rate to suit the situation at hand — keep it at the default rate for typing, or increase it for some rapid-fire action.

Unlimited Personalization And Customization
You can save up to six user profiles (5 customized + 1 default profile) on ROG Claymore's built-in flash memory on the go. The intuitive ROG Armoury lets you customize keys, lighting and macro settings. You can even track statistical data like how many keystrokes were made during a game.

All In Sync
ROG gives you exclusive Aura Sync options and additional features when you pair ROG Claymore with an ASUS ROG motherboard, graphics card and more. ROG Claymore's hotkeys allow you to control your ASUS motherboard fan speed and overclock the system.

One-Click Cooling And Overclocking, Done!
Experience the synergy between ROG Claymore and your ROG motherboard via exclusive hotkeys that let you boot up the system, control fan speed*, overclock and access BIOS**.

*Requires both ROG Armoury and Fan Xpert software. Please download Fan Xpert software from your motherboard's support site.
**To enable KeyBot under S5 mode: Please plug ROG Claymore to the dedicated USB socket found on your ROG motherboard and active both ROG Armoury and KeyBot II softwares.
***Please check the hot key table for more.

Short summary description ASUS ROG Claymore keyboard Gaming USB Black:
This short summary of the ASUS ROG Claymore keyboard Gaming USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Claymore, Full-size (100%), Wired, USB, Mechanical, RGB LED, Black

Long summary description ASUS ROG Claymore keyboard Gaming USB Black:
This is an auto-generated long summary of ASUS ROG Claymore keyboard Gaming USB Black based on the first three specs of the first five spec groups.

ASUS ROG Claymore. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: RGB LED. Recommended usage: Gaming. Product color: Black

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Hot keys
Yes
USB hub
No
Purpose
PC/server
Fingerprint reader
No
Design
Backlight *
Yes
Backlight type
RGB LED
Backlight color
Various
Design
Adjustable backlight
Yes
Keyboard style
Straight
Wrist rest
No
Product color *
Black
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Keyboard dimensions (WxDxH)
17.7 x 5.71 x 1.77" (450 x 145 x 45 mm)
Keyboard weight
33.3 oz (943 g)
Packaging data
Quick start guide
Yes
Packaging content
Cables included
USB
Source Testseek summary Average rating
Reviews
Updated:
2017-02-09 01:05:34
Uk has collected 102 expert reviews for ASUS ROG Claymore keyboard Gaming USB Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
hardwarezone.com.ph
Updated:
2017-02-09 01:05:16
ASUS has been a mainstay in the world of tech for several decades now. From laptops, GPUs, motherboards, and even dashboard cameras, so long it's in the field of technology, you can be almost sure that you will see an ASUS-branded product.ASUS has dabbled...
Good Cherry MX Switches, Modular Design, Even RGB Lighting...
Bad Proprietary Connection between the number pad and keyboard, A tad expensive...
Bottom line The ASUS ROG Claymore that we have uses Cherry MX Blue switches. For the uninitiated, Cherry MX Blues require 55cN (centinewton) to actuate. It has a tactile click that you can feel and hear once the keys register. It's also available in Cherry MX Browns...
90%
trustedreviews.com
Updated:
2017-02-09 01:05:16
The ROG Claymore is Asus' luxury mechanical keyboard for PC gamers with a lot of cash to spend. It comes equipped with Cherry MX mechanical switches, a solid aluminum body, and fully customisable RGB lighting. While it's certainly one the best keyboards...
Good Quality metal body, Wide choice of switches, Aura Sync RGB lighting, Compact design...
Bad Number pad can come loose, No USB passthrough or wrist rest, High price...
Bottom line While it's incredibly pricey, this is unquestionably one of the best keyboards money can buy...
80%
techteamgb.co.uk
Updated:
2017-02-09 01:05:18
Asus sent over their ROG Claymore RGB Gaming Keyboard for me to take a look at, and I'm certainly interested. It's got one hefty price tag, but is it worth it? Want one? Amazon: prourls.co/gVnW OCUK: bit.ly/2jF9u3h - OverclockersUK Affiliate link: techtea...
84%
reimarufiles.com
Updated:
2017-02-09 01:05:21
We take a look at ASUS's latest take on mechanical keyboards with the ROG Claymore.It is not a surprise to see more brands joining the scene of mechanical keyboards, as more gamers and PC enthusiasts are putting mechanical keyboards on their must have lis...
Bottom line The Claymore Core (PhP 7,250) is also available in the market, having the same keyboard with less the detachable numpad.Facebook CommentsShare this:Click to share on Facebook (Opens in new window)Click to share on Reddit (Opens in new window)Click to shar...
0%
play3r.net
Updated:
2017-02-15 01:16:19
The mechanical keyboard market has constantly and consistently made serious headway due to the steady rise of RGB products and the ASUS ROG Claymore is probably one of the most unique and best quality options out there today. Aside from costing £200, yes...
Good Awesome RGB functionality and supports ASUS AURA SYNC, Features a Mayan inspired design unique design, Available in Cherry MX RGB Red, Blue, Brown and Black mechanical switches, You can overclock your CPU from the keyboard with ROG motherboards featuring...
Bad Despite all the features, it's still rather expensive...
66%
Bit-Tech.net
Updated:
2017-02-16 01:12:51
Asus is a household name for most of us. With a huge market share when it comes to motherboards, GPUs, and even routers, it is going from strength to strength. One area where Asus hasn't always excelled is peripherals, but the release of products like the...
Bottom line The Asus ROG Claymore is very interesting indeed. As an avid 60 percent user, I personally dislike full-size keyboards. This, however, has been great for me. I can use the Claymore as a TKL board for most of the time, and if I need a numpad or even 17 mac...
0%
pcpowerplay.com.au
Updated:
2017-02-16 01:12:56
You know a product is high-end when it arrives in a beautiful felt cover, as with the Claymore. There's also that $220 price tag, one of the highest on the market. Given there's so much competition in mechanical keyboards, what makes the Claymore stand ou...
Good Cherry MX keys, Aura lighting scheme, Detachable numpad...
Bad Ouch-worthy price, No macro or media keys...
Bottom line With a frameless design and removable numpad, this premium keyboard is a little different to the rest – pity about the lack of Macros though...
80%
hardwareheaven.com
Updated:
2017-02-20 01:06:09
As a huge fan of mechanical keyboards, I was looking forward to getting my hands on ROG's latest offering, the Claymore. The sleek design, modular approach to the numpad/macro keys, and the theming of weaponry (the keyboard is named the Claymore, typicall...
Bottom line Overall, I enjoyed using the Claymore. It's a beautiful piece of hardware, with the eye-catching Mayan designs on the chassis and striking RGB lighting. The stand-out features for me were the removable keypad and the additional key markings which were sur...
80%
jamonline.ph
Updated:
2017-03-03 02:51:30
Ever since I saw this keyboard at Computex, I've been drooling over it ever since. Why? Because #1 it's an ASUS Product that comes with RGB lighting. #2 it's a modular keyboard in where you can remove the numeric keypads by just sliding it off from the ma...
Bottom line I really enjoyed using the ASUS ROG Claymore. I thought that the modular feature of this keyboard would be useless to me but it was not. Actually, I often remove the numpads when I don't want to so that I can save space or I could place the numpads on the...
0%
enostech.com
Updated:
2017-04-05 01:15:32
Today, we will be taking a look at the ASUS ROG CLAYMORE mechanical gaming keyboard. ROG is ASUS' branding for their line of extreme hardware generally catered to the Gaming or Enthusiast communities. ROG has long been known to offer some of the best perf...
Bottom line While there is only so much ASUS can do in the performance department after using Cherry MX switches, they have still managed to up the overall performance thanks to the inclusion of some pretty impressive features. Adding some easy to use secondary featu...
0%
tbreak.ae
Updated:
2017-04-05 01:15:35
Keyboards have certainly come a long way since the early days of the beige bricks we used to type on. They've gotten slimmer, lighter, and generally offer more features and control than their older versions. But in recent years (and especially thanks to P...
Good Solid build quality, Detachable numpad, Fast response time...
Bad Software needs tweaking...
Bottom line Compact and built to last, the Claymore is a great gaming keyboard that ticks plenty of boxes if you're looking for a sweet new piece of kit to add to your PC setup. The build quality is great, and the response time and lighting features will certainl...
80%
unbox.ph
Updated:
2017-04-22 01:05:07
When it comes to mechanical keyboards, ASUS isn't a brand that immediately comes to mind. But despite the company's focus on gaming notebooks and PC components, the Taiwanese company also is quite active in the gaming peripheral market, releasing a few s...
Bottom line The ROG Claymore is a fantastically built product that manages to hit all the right notes for a mechanical gaming keyboard, except one: cost. At Php 9,520 for the full keyboard and Php 7,520 for just the core, the ROG Claymore is a very expensive keyboard...
0%
back2gaming.com
Updated:
2017-06-21 01:10:44
The Claymore Core and its Numpad module gives out an alien spaceship motif having textured “PCB Lines” and angular edges. The design is consistent throughout the back part as it still gives an angled body.The Claymore core has a metal construction and has...
Bottom line ASUS ROG Claymore Mechanical Keyboard ReviewLet's break it down:Performance. The long wait for the release of this is keyboard is definitely worth it as its performance doesn't necessarily rely on its software as compared to most keyboards thanks to its o...
91%
techadvisor.co.uk
Updated:
2017-07-07 01:07:47
For some PC gamers, having the right keyboard attached to your computer can be almost as important as the hardware inside it. However, for the uninitiated, it can be hard to see what all the fuss is about. Is there really any difference between fancy gami...
0%
techadvisor.co.uk
Updated:
2017-07-20 01:08:25
For some PC gamers, having the right keyboard attached to your computer can be almost as important as the hardware inside it. However, for the uninitiated, it can be hard to see what all the fuss is about. Is there really any difference between fancy gami...
0%
techadvisor.co.uk
Updated:
2017-07-26 01:33:26
For some PC gamers, having the right keyboard attached to your computer can be almost as important as the hardware inside it. However, for the uninitiated, it can be hard to see what all the fuss is about. Is there really any difference between fancy gami...
0%
uk.hardware.info
Updated:
2018-01-12 01:07:47
The popularity of mechanical keyboards knows no bounds, for gamers as well as manufacturers. The offerings have significantly increased since our last round-up. About time for a renewed comparison of 22 models by 15 different manufacturers, with prices ra...
Bottom line Time to present our findings. The 22 keyboards that we tested come down to two price ranges. The “affordable” segment, which are the keyboards with an average price up to £150 and the high-end models, which start from £150. Interestingly, we find 11 keybo...
0%
liveatpc.com
Updated:
2018-03-25 01:33:50
As far as gaming keyboards go, the ASUS ROG Claymore is one tough cookie. Built with durable aluminium construction, you can expect this gaming keyboard to take plenty of hits, metaphorically and literally. Even the detailing on the skin of the keyboard i...
Bottom line One of ASUS ROG's better gaming keyboards to date.ASUS ROG Claymore9Value8.0 /10Performance9.0 /10Feature9.0 /10Design9.5 /10Usability9.5 /10SpecsSwitches: Cherry MX RedPolling Rate: 1,000HzDimensions: 450 mm x 145 mm x 45 mmWeight: 888 gRGB: ASUS Aura...
90%