location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Atari Dragon Ball: Raging Blast PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Atari Check ‘Atari’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragon Ball: Raging Blast
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMV044651
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Atari’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Atari: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:53:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Atari Dragon Ball: Raging Blast PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PlayStation 3
  • - Game genre: Fighting
  • - Developer: Spike
  • - ESRB rating: T (Teen)
Long product name Atari Dragon Ball: Raging Blast PlayStation 3 :
The short editorial description of Atari Dragon Ball: Raging Blast PlayStation 3

Dragon Ball: Raging Blast, PlayStation 3, Fighting
More>>>
Short summary description Atari Dragon Ball: Raging Blast PlayStation 3:
This short summary of the Atari Dragon Ball: Raging Blast PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Atari Dragon Ball: Raging Blast, PlayStation 3, T (Teen)

Long summary description Atari Dragon Ball: Raging Blast PlayStation 3:
This is an auto-generated long summary of Atari Dragon Ball: Raging Blast PlayStation 3 based on the first three specs of the first five spec groups.

Atari Dragon Ball: Raging Blast. Platform: PlayStation 3, ESRB rating: T (Teen), Developer: Spike

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:08:14
Uk has collected 16 expert reviews for Atari Dragon Ball: Raging Blast PlayStation 3 and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 04:08:14
Sorry Dragon Ball Z. These titles are a unique presence on the fighting calendar; an imposter of sorts. Squint and it almost looks like a beat-‘em-up: meaty roster, health bars, combos and counters; people could fall for it. Boot it up and the facade t...
Good Crisp DBZ looks, Meaty roster, Faithful to the material...
Bad Narrativeconstricted combat, Repetitive battle rhythm, Alienates gamers to appease the fans...
40%
nowgamer.com
Updated:
2012-01-25 04:08:14
The endless procession of Dragon Ball games has hit a new low with Raging Blast, and no, not just because of the name. What we have here is Budokai Tenkaichi 4 in all but name: another fighter set in the world of Goku, Vegeta et al, another chance to r...
Bottom line There just is no point in Raging Blast existing, aside from to cash-in on the Dragon Ball licence. All work has gone into presentation, while the game itself has been ignored, leaving a shonky mess in its wake. 4.0/10Print this pageUser reviews (0)Shar...
40%
blogcritics.org
Updated:
2012-01-25 04:08:14
One of the best things about 3D (or 2D) fighters is the fighting. Nice environments, good graphics, great sound, and a decent story are all nice, but the actual fight mechanics are the most important thing. Thus, when one plays Dragon Ball: Raging Blas...
60%
diehardgamefan.com
Updated:
2012-01-25 04:08:14
After a slew of titles under other publishers, Namco Bandai has now thrown their hat in the arena, so to speak, with a new title from developer Spike. With so many other fighting games in this series, how does this one really stand up though? Is it ju...
Bottom line The latest in the seemingly never-ending parade of Dragon Ball Z based fighting games, Dragon Ball Raging Blast has some nice elements to it that long-time and casual fans will love. The fighting system is a bit on the simple side, but works quite well...
80%
gaming-age.com
Updated:
2012-01-25 04:08:14
I'm a person that's of the mind that the Dragon Ball games have failed to exceed Dragon Ball Z Budokai 3 since the PS2 days, and this latest title, Raging Blast, doesn't really do much to quell that thought. I've played Burst Limit, I've played the Ten...
31%
ztgamerdomain.com
Updated:
2012-01-25 04:08:14
You don't have to wait until next week to see how it ends.My first exposure to the world of Dragon Ball Z was in a Jr. High School gym. I remember a friend was looking at a small stack of cards that were filled with Japanese writing and spiky haired an...
Good Great graphics and art, Vast depth in gameplay, Almost unlimited customization, Completely fan service, Tons of unlockables...
Bad Overly convoluted fighting system, Insane level of timing, Fights go on for way too long, Story presentation is just text, Music is generic buttrock...
73%
armchairempire.com
Updated:
2012-01-25 04:08:14
With every iteration of the Dragon Ball franchise, we get an increase of the look and experience that the series’ fans come to expect. has done an spectacular job in recreating the atmosphere and cinematic moments but at the expense of the...
60%
Brand Image Article code product Stock Price from
Atari

Atari Dora The Explorer PC
(show image)
1022888 Dora The Explorer 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Tamagotchi Connextion: Corner Shop Nintendo DS™ German
(show image)
1022793 Tamagotchi Connextion: Corner Shop Nintendo DS™ 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark Near Xbox 360™ German
(show image)
1022948 Alone in the Dark Near Xbox 360™ 0.00
(excl. VAT)
0 (incl. VAT)