location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Atari Dragon Ball: Revenge of King Piccolo Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Atari Check ‘Atari’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragon Ball: Revenge of King Piccolo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMV044658
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Atari’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Atari: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Atari Dragon Ball: Revenge of King Piccolo Wii
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wii
  • - Game genre: Platform
  • - Developer: Media.Vision
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Atari Dragon Ball: Revenge of King Piccolo Wii :
The short editorial description of Atari Dragon Ball: Revenge of King Piccolo Wii

Dragon Ball: Revenge of King Piccolo, Nintendo Wii, Platform
More>>>
Short summary description Atari Dragon Ball: Revenge of King Piccolo Wii:
This short summary of the Atari Dragon Ball: Revenge of King Piccolo Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Atari Dragon Ball: Revenge of King Piccolo, Wii, E10+ (Everyone 10+)

Long summary description Atari Dragon Ball: Revenge of King Piccolo Wii:
This is an auto-generated long summary of Atari Dragon Ball: Revenge of King Piccolo Wii based on the first three specs of the first five spec groups.

Atari Dragon Ball: Revenge of King Piccolo. Platform: Wii, ESRB rating: E10+ (Everyone 10+), Developer: Media.Vision

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:07:34
Uk has collected 13 expert reviews for Atari Dragon Ball: Revenge of King Piccolo Wii and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 04:07:34
After two mind-frazzling Wii beat-’em-ups (roughly 800 remote inputs to throw a single punch), things cool down in Dragon Ball’s latest. It makes sense: it covers the earlier pre-Z adventures. Simpler times deserve simpler play – so it’s out with finge...
Good Doesn't require a million remote inputs, Nice anime flair in the camera, Fits the material in style...
Bad Mindless buttonthumping, Combat fails to up the stakes, No landscapesplitting theatrics...
40%
neoseeker.com
Updated:
2012-01-25 04:07:34
Dragon Ball has returned to video games in a new series of releases from Namco Bandai, each title focusing around the story lines that made the series famous with some slight twists. Revenge of King Piccolo takes fans to an era they might not be famili...
0%
nintendoworldreport.com
Updated:
2012-01-25 04:07:34
A title that's part platformer, part beat 'em up, part fighter, and all Dragon Ball. The Dragon Ball Z franchise has become so popular that fans are likely to forget that before this there was Dragon Ball, a series that followed Son Goku as a child. E...
Good Solid mix of gaming genres, Balanced game with a good pace, Lots of bonus content to unlock, Colorful presentation...
Bad Story lacks presence, The environments are not as detailed as the characters, Voice acting can get grating...
80%
blogcritics.org
Updated:
2012-01-25 04:07:34
Dragon Ball is arguably the most popular anime franchise ever created. It has spawned hundreds of television episodes, over a dozen movies, and countless video games. Suffice to say, fans of the show have no short supply of ways to explore the adventur...
60%
gamezone.com
Updated:
2012-01-25 04:07:34
Dragon Ball: Revenge of King Piccolo for the Wii has all the right moves but falls flat when it comes to the enemies and the lack of real innovation. The repetitive action in the solo game mode makes for a boring brawler despite a good Dragon Ball stor...
65%
gaming-age.com
Updated:
2012-01-25 04:07:34
Dragon Ball: Revenge of King Piccolo is the first in a series of three games that Namco is putting out this year involving the Dragon Ball license. While a glut of their titles have turned out to be fighters as of late, some of which are actually prett...
46%
cheatcc.com
Updated:
2012-01-25 04:07:34
Dragon Ball Z in a gaming institution. Though the anime ended ten years ago, there is always at least one game released every year with the Dragon Ball Z franchise name attached to it. However, before the action-packed Saiyan sagas of the Z universe, t...
80%
Brand Image Article code product Stock Price from
Atari

Atari Dora The Explorer PC
(show image)
1022888 Dora The Explorer 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Tamagotchi Connextion: Corner Shop Nintendo DS™ German
(show image)
1022793 Tamagotchi Connextion: Corner Shop Nintendo DS™ 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark Near Xbox 360™ German
(show image)
1022948 Alone in the Dark Near Xbox 360™ 0.00
(excl. VAT)
0 (incl. VAT)