location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Edifier E1100 speaker set 21 W 2.1 channels 9 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edifier Check ‘Edifier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1100 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Edifier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edifier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Edifier E1100 speaker set 21 W 2.1 channels 9 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 21 W 2.1 channels
  • - Number of satellite speakers: 2 9 W
  • - Wired
  • - Volume control: Digital
Long product name Edifier E1100 speaker set 21 W 2.1 channels 9 W :
The short editorial description of Edifier E1100 speaker set 21 W 2.1 channels 9 W

E1100 Multimedia speaker - 2.1, 21W RMS
More>>>
Short summary description Edifier E1100 speaker set 21 W 2.1 channels 9 W:
This short summary of the Edifier E1100 speaker set 21 W 2.1 channels 9 W data-sheet is auto-generated and uses the product title and the first six key specs.

Edifier E1100, 2.1 channels, 21 W, Digital, 10%, 85 dB, 9 W

Long summary description Edifier E1100 speaker set 21 W 2.1 channels 9 W:
This is an auto-generated long summary of Edifier E1100 speaker set 21 W 2.1 channels 9 W based on the first three specs of the first five spec groups.

Edifier E1100. Audio output channels: 2.1 channels, RMS rated power: 21 W, Volume control: Digital. Total Harmonic Distortion (THD): 10%, Signal-to-Noise Ratio (SNR): 85 dB. Satellite speakers RMS power: 9 W. Subwoofer RMS power: 12 W, Subwoofer driver diameter (imperial): 4.5", Subwoofer dimensions (WxHxD): 6.38 x 10.5 x 6.57" (162 x 267 x 167 mm). Weight: 7.72 lbs (3.5 kg)

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 02:47:27
Uk has collected 7 expert reviews for Edifier E1100 speaker set 21 W 2.1 channels 9 W and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetspeak.com
Updated:
2013-06-01 05:05:09
A 2.1 speaker set that can be used with a PC or notebook to give it extra fizz in the sound department or a set of speakers to let you hear the true sound when attached to an MP3 player or any other device with a 3.5mm jack...
76%
thestar.com.my
Updated:
2016-12-29 17:25:17
Pretty, but can it sing? E1100 (Edifier) 2.1-channel PC speakers Subwoofer: 12 watts RMS Frequency response: 20Hz to 20kHz Signal-to-noise ratio: more than 85dB Additional features: Bass level knob; magnetically shielded speakers Price: RM189 Websit...
Good Looks fantastic; sounds good when used within limits.
Bad Bass could be better.
Bottom line Perhaps I’m being a little harsh on the Edifier e1100, which isn’t really targeted at hardcore audio purists. It’s more for the PC owner who wants a fashionable looking set of speakers to match his/her natty new LCD monitor.For all inten...
0%
ninjalane.com
Updated:
2011-07-31 02:47:21
When it comes to building a computer there are a few things that you just cannot live without. Monitor and keyboard are a given and while speakers are not required for any sort of computing you'd be hard pressed to find anyone without a set handy. I...
Good Unique styling, High gloss finish, Long throw subwoofer...
Bad Really could benefit from a midrange and tweeter, Connected cables create placement issues...
Bottom line In terms of overall styling the Edifier e1100 takes the cake. The high gloss finish and aluminum accents really finish this product off in terms of style and combine that with an elegantly designed office and you'll get a visual combination that anyo...
80%
star-techcentral.com
Updated:
2011-07-31 02:47:25
Pretty, but can it sing? E1100 (Edifier) 2.1-channel PC speakers Subwoofer: 12 watts RMS Frequency response: 20Hz to 20kHz Signal-to-noise ratio: more than 85dB Additional features: Bass level knob; magnetically shielded speakers Price: RM189 Websit...
Good Looks fantastic; sounds good when used within limits.
Bad Bass could be better.
Bottom line Perhaps I’m being a little harsh on the Edifier e1100, which isn’t really targeted at hardcore audio purists. It’s more for the PC owner who wants a fashionable looking set of speakers to match his/her natty new LCD monitor.For all inten...
0%
pureoverclock.com
Updated:
2014-01-23 01:44:34
The Edifier e1100 Predator speaker system has one of those one of a kind designs with a unique sci-fi appearance. The speaker system contains 2-inch satellite speakers and a 5-inch downward firing subwoofer that produce a total output of 20 watts rms. Wil...
Good Distinctive Scifi design, Clean Sound, Good Bass, Compact, Good Looking, Budget Friendly, Simple Setup...
Bad Volume/Bass control's placement on the base unit is inconvenient...
Bottom line The Edifier e1100 Predator speaker system offers amazing sound in a compact system all rolled into a $79.99 price tag. The price to performance makes purchasing this 2.1 speaker system a no-brainer...
90%