location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 263474-B23 networking cable Red 145.7" (3.7 m) Cat5e

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
263474-B23
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
263474-B23 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327864523 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Apr 2024 14:19:07
The date of the most recent change of the data-sheet in Icecat's system
quickspecs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
reference guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE 263474-B23 networking cable Red 145.7" (3.7 m) Cat5e
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 145.7" (3.7 m)
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat5e
  • - Red
Long product name HPE 263474-B23 networking cable Red 145.7" (3.7 m) Cat5e :
The short editorial description of HPE 263474-B23 networking cable Red 145.7" (3.7 m) Cat5e

HP 12ft Qty 8 KVM CAT5 Cable
More>>>
Short summary description HPE 263474-B23 networking cable Red 145.7" (3.7 m) Cat5e:
This short summary of the HPE 263474-B23 networking cable Red 145.7" (3.7 m) Cat5e data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 263474-B23, 145.7" (3.7 m), Cat5e, RJ-45, RJ-45, Red

Long summary description HPE 263474-B23 networking cable Red 145.7" (3.7 m) Cat5e:
This is an auto-generated long summary of HPE 263474-B23 networking cable Red 145.7" (3.7 m) Cat5e based on the first three specs of the first five spec groups.

HPE 263474-B23. Cable length: 145.7" (3.7 m), Cable standard: Cat5e, Connector 1: RJ-45, Connector 2: RJ-45, Product color: Red

Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)