location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio GX 3050N Color 3600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio GX 3050N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966086
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio GX 3050N Color 3600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 3600 x 1200 DPI
  • - A4 29 ppm
  • - Duplex printing
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB
Long product name Ricoh Aficio GX 3050N Color 3600 x 1200 DPI A4 :
The short editorial description of Ricoh Aficio GX 3050N Color 3600 x 1200 DPI A4

Aficio GX 3050N - GelSprinter 29 ppm, 3600 x 1200 dpi, color, 10,000 ppmonth, A4, USB 1.1/2.0, Ethernet 10 base-T/100 base-TX
More>>>
Ricoh Aficio GX 3050N Color 3600 x 1200 DPI A4:
The official marketing text of Ricoh Aficio GX 3050N Color 3600 x 1200 DPI A4 as supplied by the manufacturer

A new and clever concept for colour printing has arrived. Ricoh’s new GelSprinter devices deliver the ultimate solution for for fast and profitable colour! The Aficio GX 3050N provides your office with amazing quality prints and high productivity, all thanks to the revolutionary GelSprinter technology!

GelSprinter technology:
- low Total Cost of Ownership;
- colour virtually as affordable as black and white printing;
- high speed colour and black and white printing;
- fast automatic duplex function;
- consistently high quality A4 colour prints;
- ultra quick drying, waterproof and sunlight resistant prints.
In addition, this GelSprinter model comes with excellent compatibility and offers easy set up, operation & maintenance. Network is built-in.

Short summary description Ricoh Aficio GX 3050N Color 3600 x 1200 DPI A4:
This short summary of the Ricoh Aficio GX 3050N Color 3600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio GX 3050N, Laser, Color, 3600 x 1200 DPI, A4, 29 ppm, Duplex printing

Long summary description Ricoh Aficio GX 3050N Color 3600 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh Aficio GX 3050N Color 3600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio GX 3050N. Print technology: Laser, Color. Maximum duty cycle: 10000 pages per month. Maximum resolution: 3600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 29 ppm, Duplex printing

Printing
Print speed (color, normal quality, A4/US Letter)
29 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (black, normal quality, A3)
10.5 ppm
Warm-up time
35 s
Time to first page (black, normal)
8.5 s
Time to first page (color, normal)
8.5 s
Features
Maximum duty cycle *
10000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Bond paper, Envelopes, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Network
Network ready
No
Supported network protocols (IPv4)
TCP/IP, IPX/SPX
Performance
Internal memory *
64 MB
Power
Power consumption (printing) *
66 W
Power consumption (PowerSave)
10 W
Weight & dimensions
Weight
30.9 lbs (14 kg)
Dimensions (WxDxH)
16.4 x 19.3 x 10.4" (416 x 491 x 263 mm)
Other features
Mac compatibility
No
Power requirements
220 - 240 V, 50/60 Hz
Print speed (color, full-page color, normal quality, A4)
8.5 ppm
Capacity cartridge
1000 sheets
Compatible operating systems
Windows 95/98/Me/NT4.0/2000/XP/Server 2003
Supported media weight(s)
60/255
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:45:56
Uk has collected 2 expert reviews for Ricoh Aficio GX 3050N Colour 3600 x 1200 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2016-11-14 22:45:56
If you came across the Ricoh GX3050SFN without knowing what it was, youd probably guess that it was a color laser all-in-one (AIO). To begin with, theres the $800 (street) price, which is typical for a color laser AIO aimed at a small office or wo...
Good Laser-class speed. Prints, scans, and faxes over network. Standalone copying, faxing, and e-mail. Duplex printing and scanning.
Bad Surprisingly heavy for the size. Although easily good enough for most business uses, output quality is less than ideal.
Bottom line A capable all-in-one for a small office or workgroup, the Ricoh GX3050SFN prints, scans, copies, faxes, and even works as a standalone e-mail sender...
60%
pcmag.com
Updated:
2016-11-14 22:45:56
After reviewing the (now discontinued) Editors Choice Ricoh Aficio G700 last year, I was looking forward to running the Ricoh Aficio GX3050N ($250 street) through its paces, expecting even better speed and higher-quality output. Unfortunately, what...
Good Fast. Duplexing and network connection standard. Optional 100-sheet tray, for 350-sheet maximum capacity.
Bad Below-par output quality across the board.
Bottom line The Ricoh Aficio GX3050N, with the companys unique viscous-gel technology, is strong on speed and features, including a network connector and duplexer, but weak on output quality...
60%
Brand Image Article code product Stock Price from
Ricoh Aficio GX 5050N Color 3600 x 1200 DPI A4 Ricoh Aficio GX 5050N Color 3600 x 1200 DPI A4
(show image)
966087 Aficio GX 5050N 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh Aficio GX 3000 Color 3600 x 1200 DPI A4 Ricoh Aficio GX 3000 Color 3600 x 1200 DPI A4
(show image)
966085 Aficio GX 3000 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh Aficio GX 3000 Color 3600 x 1200 DPI A4 Ricoh Aficio GX 3000 Color 3600 x 1200 DPI A4
(show image)
ACGX3000 Aficio GX 3000 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh Aficio GX2500 Color 3600 x 1200 DPI A4 Ricoh Aficio GX2500 Color 3600 x 1200 DPI A4
(show image)
405599 Aficio GX2500 0.00
(excl. VAT)
0 (incl. VAT)