location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JBL On Stage 400 ID black 2.1 channels 15 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JBL Check ‘JBL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
On Stage
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
On stage 400 ID black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JBL/ONSTAGE400IDBK
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘JBL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JBL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 06:01:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JBL On Stage 400 ID black 2.1 channels 15 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.1 channels
  • - 15 W
  • - 10000 Ω
  • - 40 - 20000 Hz
  • - Black
Long product name JBL On Stage 400 ID black 2.1 channels 15 W :
The short editorial description of JBL On Stage 400 ID black 2.1 channels 15 W

ON STAGE 400ID High-Performance Loudspeaker Dock for iPod
More>>>
Short summary description JBL On Stage 400 ID black 2.1 channels 15 W:
This short summary of the JBL On Stage 400 ID black 2.1 channels 15 W data-sheet is auto-generated and uses the product title and the first six key specs.

JBL On Stage 400 ID black, 2.1 channels, 15 W, 30 W, 10000 Ω, 85 dB, 40 - 20000 Hz

Long summary description JBL On Stage 400 ID black 2.1 channels 15 W:
This is an auto-generated long summary of JBL On Stage 400 ID black 2.1 channels 15 W based on the first three specs of the first five spec groups.

JBL On Stage 400 ID black. Audio output channels: 2.1 channels, RMS rated power: 15 W, Peak power: 30 W. Product color: Black, Magnet type: Neodymium. Weight: 3.75 lbs (1.7 kg). Compatible products: iPod, MP3, CD players, Dimensions (WxDxH): 14.3 x 7.2 x 3.74" (362 x 183 x 95 mm), I/O ports: 3.5mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 19:44:32
Uk has collected 3 expert reviews for JBL On Stage 400 ID black 2.1 channels 15 W and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
whathifi.com
Updated:
2011-07-31 19:44:32
Appropriately enough for a product called ‘On Stage', 's 400iD dock has a suggestion of the plinth about its design. That, or something that appeared as an extra in Either way, it's a distinctive device .Specification, on the other hand, is more run-o...
Good Stylish looks, good tonal variation to bass, treble precision and speed...
Bad Mundane specs, hard high frequencies, bass lacks definition, nasty remote...
60%
pcauthority.com.au
Updated:
2011-11-07 19:40:11
Appropriately enough for a product called 'On Stage', JBL's 400iD dock has a suggestion of the plinth about its design. That, or something that appeared as an extra in Wall-E. Either way, it's a distinctive device .Specification, on the other hand, is...
Bottom line It may look different, but this iPod docking system has a distinctly average sound when pitted against its peers...
67%
Brand Image Article code product Stock Price from
JBL

JBL On Stage 400ID 2.1 channels 15 W Silver
(show image)
JBL/ONSTAGE400IDSL ON Stage 400ID 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL On Stage III - White 2.1 channels 6 W
(show image)
JBLONST3WHT ON STAGE III - White 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL On Stage 400ID 2.1 channels 15 W Silver
(show image)
ONSTAGE400IDAL ON Stage 400ID 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL On Stage Micro 2.1 channels 2 W Black
(show image)
JBLONSTMBLKE On Stage Micro 0.00
(excl. VAT)
0 (incl. VAT)