location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect DP-MMG-180 DisplayPort cable 70.9" (1.8 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP-MMG-180
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-MMG-180
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327569596
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect DP-MMG-180 DisplayPort cable 70.9" (1.8 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4K Ultra HD 2160p (60 Hz)
  • - Plug with lock for secure connections
  • - Gold-plated connectors for improved signal transmission
  • - Supporting 1080P@144Hz, 2K@144Hz
Guarantee: 300 months
Long product name Microconnect DP-MMG-180 DisplayPort cable 70.9" (1.8 m) Black :
The short editorial description of Microconnect DP-MMG-180 DisplayPort cable 70.9" (1.8 m) Black

DisplayPort 1.2 Cable, 1.8m
More>>>
Short summary description Microconnect DP-MMG-180 DisplayPort cable 70.9" (1.8 m) Black:
This short summary of the Microconnect DP-MMG-180 DisplayPort cable 70.9" (1.8 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect DP-MMG-180, 70.9" (1.8 m), DisplayPort, DisplayPort, Male, Male, 4096 x 2160 pixels

Long summary description Microconnect DP-MMG-180 DisplayPort cable 70.9" (1.8 m) Black:
This is an auto-generated long summary of Microconnect DP-MMG-180 DisplayPort cable 70.9" (1.8 m) Black based on the first three specs of the first five spec groups.

Microconnect DP-MMG-180. Cable length: 70.9" (1.8 m), Connector 1: DisplayPort, Connector 2: DisplayPort. Cable diameter: 0.236" (6 mm), Weight: 2.82 oz (80 g), Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Microconnect

Microconnect 10m Displayport m/m 393.7" (10 m) Black
(show image)
DP-MMG-1000-2 10m Displayport m/m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect DP-MMG-2000H DisplayPort cable 787.4" (20 m) Black
(show image)
DP-MMG-2000H DP-MMG-2000H 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect 7.5m DisplayPort M/M 295.3" (7.5 m) Blue
(show image)
DP-MMG-750H 7.5m DisplayPort M/M 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect 5m DisplayPort M/M 196.9" (5 m) Blue
(show image)
DP-MMG-500H 5m DisplayPort M/M 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect DP-MMG-300H DisplayPort cable 118.1" (3 m) Blue
(show image)
DP-MMG-300H DP-MMG-300H 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect 2m DisplayPort M/M 78.7" (2 m) Blue
(show image)
DP-MMG-180H 2m DisplayPort M/M 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect DP-MMG-700 DisplayPort cable 275.6" (7 m) Black
(show image)
DP-MMG-700 DP-MMG-700 0.00
(excl. VAT)
0 (incl. VAT)
HP 487562-001 DisplayPort cable 78.7" (2 m) Black HP 487562-001 DisplayPort cable 78.7" (2 m) Black
(show image)
487562-001 487562-001 0.00
(excl. VAT)
0 (incl. VAT)
HP DisplayPort Cable Kit HP DisplayPort Cable Kit
(show image)
VN567AA DisplayPort Cable Kit 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect DP/DP 1m 39.4" (1 m) DisplayPort Black
(show image)
DP-MMG-100 DP/DP 1m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)