location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWL-G122BNDL network card 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWL-G122BNDL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-G122BNDL
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DWL-G122BNDL network card 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 54 Mbit/s
  • - Single-band (2.4 GHz)
  • - Component for: PC/Laptop
Guarantee: 3 Years
Long product name D-Link DWL-G122BNDL network card 54 Mbit/s :
The short editorial description of D-Link DWL-G122BNDL network card 54 Mbit/s

DWL-G122 High Speed 2.4GHz (802.11g) Wireless USB Adapter
More>>>
D-Link DWL-G122BNDL network card 54 Mbit/s:
The official marketing text of D-Link DWL-G122BNDL network card 54 Mbit/s as supplied by the manufacturer

The DWL-G122 is a Wireless USB Adapter with 802.11g wireless speeds and USB 2.0 compatibility.

D-Link, the industry pioneer in wireless networking, introduces the DWL-G122 Wireless USB Adapter, part of the AirPlus™ G family of 802.11g wireless networking devices.

Using the DWL-G122 Wireless USB Adapter, you can now enable 802.11g wireless connectivity for your PC using the convenience and speed of a USB 2.0 interface**. Featuring the latest in wireless technology, the DWL-G122 delivers incredibly fast performance and industrywide compatibility. By adhering to the 802.11g wireless standard, the DWL-G122 is capable of streaming video and transferring large files across a wireless network.

The DWL-G122 Wireless USB Adapter includes an easy-to-use configuration that discovers available wireless networks wherever you go. The utility can also create detailed connectivity profiles to save your most frequently used networks. You can also enable support for WPA and 802.1x, for better data encryption and user authentication.

The DWL-G122 is a Wireless USB 2.0 adapter that installs quickly and easily into any desktop or laptop PC with an available USB port. You can simply plug in the DWL-G122 to enjoy the freedom of wireless networking. When used with other D-Link AirPlus G products in their default configuration, the DWL-G122 automatically discovers and connects to the wireless network.

Like all other D-Link wireless adapters, the DWL-G122 Wireless USB Adapter can be used in peer-to-peer mode (ad-hoc) to directly connect to other 802.11b/g wirelessly enabled computers for direct file sharing, or in client mode (infrastructure) to connect with wireless access points or routers.

* Maximum wireless signal rate derived from IEEE Standard 802.11g specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range.
** Compatible with USB 1.1 port. If used with 1.1 port, throughput may be diminished.

Short summary description D-Link DWL-G122BNDL network card 54 Mbit/s:
This short summary of the D-Link DWL-G122BNDL network card 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWL-G122BNDL, Wireless, USB, 54 Mbit/s, White

Long summary description D-Link DWL-G122BNDL network card 54 Mbit/s:
This is an auto-generated long summary of D-Link DWL-G122BNDL network card 54 Mbit/s based on the first three specs of the first five spec groups.

D-Link DWL-G122BNDL. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: Omni. USB powered. Product color: White

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
54 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.462 GHz
Modulation
BPSK, CCK, OFDM, QPSK
Security algorithms
64-bit WEP, 128-bit WEP, WPA
Media access protocol
CSMA/CA (ACK)
Design
Component for *
PC/Laptop
Product color
White
Internal *
No
Antenna type
Omni
Certification
FCC part 15b
Power
USB powered
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 75 °C
Weight & dimensions
Width
0.906" (23 mm)
Depth
2.95" (75 mm)
Height
0.248" (6.3 mm)
Weight
0.155 oz (4.4 g)
Other features
Compliance industry standards
IEEE 802.11b/g
Minimum system requirements
USB 1.1/2.0 Port
Supported data transfer rates
10/100 Mbps
Non-operating relative humidity (non-condensing)
0 - 80%
Networking features
Ethernet, Fast Ethernet
Link/Act LED
Yes
Wireless connection
Yes
Weight (imperial)
0.021 lbs
Dimensions (W x D x H) (imperial)
0.91 x 2.95 x 0.7"
Wireless technology
Wi-Fi
Outdoor range
400
Indoor range
100