Netbook EeePc 1002HA Intel Atom N270 1.6GHz, 1GB DDR2, 160GB, 10.2", WIN XP
Be the toast of your office with the new Eee PC™ 1002HA, a built-for-business netbook that is sure to impress both your colleagues and clients alike. Its Argent Grey chassis lends an instant air of professionalism, and its long 5-hour battery life**—thanks to ASUS’ exclusive energy-saving Super Hybrid Engine—will see you through lengthy meetings and presentations. Furthermore, its 10" display and large keyboard will allow you to work in absolute comfort for hours on end, and its generous 160 GB of in-built storage—along with an additional 10 GB of online Eee Storage—will enable you to store, share and access your important data anytime, anywhere.
Large LED Backlit Screen and Keyboard for Comfortable Use
10" display makes reading documents and viewing multimedia files more comfortable
1024 x 600 resolution allows you to view a single A4-sized page without the need to scroll left or right
The keyboard is 92% the size of generic notebooks—making it more comfortable to type for less fatigue during prolonged use
Massive Data Capacity with Hybrid Storage
Equipped with a 160 GB internal hard disk drive
Comes with an exclusive 10 GB of file-encrypted online Eee Storage that allows you to store, share and access documents and multimedia easily on the move
Super Hybrid Engine for Extended Battery Life
Super Hybrid Engine (SHE) provides you with more power per charge: up to 5 hours** of unplugged use when you are out and about
SHE also manages your power consumption, providing you with optimal power depending on your current usage needs.
ASUS Eee PC 1002HA, Intel Pentium Mobile, 1.6 GHz, 10.1", 1024 x 600 pixels, 1 GB, Windows XP Home Edition
ASUS Eee PC 1002HA. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: Gray. Weight: 2.65 lbs (1.2 kg)