Soyntec Sekury A600 uninterruptible power supply (UPS) 0.6 kVA 300 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19289
Info modified on:
09 Aug 2021, 16:16:36
Guarantee:
3 years
Long product name Soyntec Sekury A600 uninterruptible power supply (UPS) 0.6 kVA 300 W:

Sekury A600

Short summary description Soyntec Sekury A600 uninterruptible power supply (UPS) 0.6 kVA 300 W:

Soyntec Sekury A600, 0.6 kVA, 300 W, Black, 7.72 lbs (3.5 kg), 7.5 lbs (3.4 kg), 1 x 12V/5AH

Long summary description Soyntec Sekury A600 uninterruptible power supply (UPS) 0.6 kVA 300 W:

Soyntec Sekury A600. Output power capacity: 0.6 kVA, Output power: 300 W. Product color: Black. Weight: 7.72 lbs (3.5 kg), Package weight: 7.5 lbs (3.4 kg). Battery type: 1 x 12V/5AH, Dimensions (WxDxH): 11.8 x 4.92 x 3.35" (300 x 125 x 85 mm), Package dimensions (WxDxH): 6.1 x 14.6 x 7.48" (155 x 370 x 190 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.