location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-X62
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H284140LA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 2000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - Number of colors: 16.78 million colors
  • - Focus: Manual
  • - 231 W
Long product name Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768)

EB-X62, XGA, 2000 lm, 2000:1, 16.77
More>>>
Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768):
The official marketing text of Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

Why the Epson EB-X6?

This is the ideal choice for no-fuss presenting in office meeting rooms and classrooms. Get set up and presenting in a flash with Epson 2-in-1 USB display, auto keystone correction and direct power on/off. Put your message across with clear, bright images even in daylit rooms and keep costs low with the energy efficient E-TORL lamp. This small, light projector even comes with its own carry bag.

A great performance

Project even in daylight with 2200 lumens and XGA resolution. Epson 3LCD technology takes care of quality, while the built-in speaker handles the sound.

Easy work

With USB Display you just plug in and take control without the hassle. Auto keystone correction gives you a perfectly uniform screen. With direct power on/off you don’t even need to switch on – just plug in the power and you’re ready.

Excellent value

This projector is very affordable and economical to use – and makes less impact on the environment. The E-TORL lamp is bright and powerful but uses a lot less energy. It also lasts up to 4000 hours.

Short summary description Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-X62, 2000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 16.78 million colors, 0.63"

Long summary description Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EB-X62. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 18.4 - 22.12 mm, Digital zoom: 1.2x. Power consumption (typical): 231 W, Power consumption (standby): 4.3 W. Audio input: 2 x RCA (red/white), Dimensions (WxDxH): 12.9 x 9.65 x 3.62" (327 x 245 x 92 mm), Power supply type: 100 - 240V AC ±10%, 50/60 Hz

Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colors
Matrix size
0.63"
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Focal length range
18.4 - 22.12 mm
Lens system
Digital zoom
1.2x
Throw ratio
1.4 - 1.68:1
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in *
1
Power
Power consumption (typical) *
231 W
Power consumption (standby) *
4.3 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Other features
Audio input
2 x RCA (red/white)
Dimensions (WxDxH)
12.9 x 9.65 x 3.62" (327 x 245 x 92 mm)
Power supply type
100 - 240V AC ±10%, 50/60 Hz
F-number (relative aperture)
1.6
Brand Image Article code product Stock Price from
Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720) Epson EMP-TWD10 data projector 1200 ANSI lumens LCD WXGA (1280x720)
(show image)
V12H002S2YA0 EMP-TWD10 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768) Epson EMP-1717 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
V11H228240LA EMP-1717 0.00
(excl. VAT)
0 (incl. VAT)