location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG BE430362IM oven 72 L A Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BE430362IM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE430362IM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543467747
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:34:25
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AEG BE430362IM oven 72 L A Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Electric 72 L Gold
  • - Convection cooking Grill Steam cooking
  • - Auto programs quantity: 10
  • - Built-in display Control type: Buttons, Rotary
  • - Energy efficiency class: A
More>>>
Short summary description AEG BE430362IM oven 72 L A Gold:
This short summary of the AEG BE430362IM oven 72 L A Gold data-sheet is auto-generated and uses the product title and the first six key specs.

AEG BE430362IM, Medium, Electric, 72 L, 72 L, 50 - 250 °C, Built-in

Long summary description AEG BE430362IM oven 72 L A Gold:
This is an auto-generated long summary of AEG BE430362IM oven 72 L A Gold based on the first three specs of the first five spec groups.

AEG BE430362IM. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 72 L. Appliance placement: Built-in, Product color: Gold, Control type: Buttons, Rotary. Timer type: Digital. Energy efficiency class: A, Energy consumption (conventional): 0.93 kWh, Energy consumption (forced convection): 0.85 kWh. Lamps quantity: 1 lamp(s), Lamp type: Halogen

Brand Image Article code product Stock Price from
AEG

AEG BEE431210B oven 71 L 3000 W A Black
(show image)
BEE431210B BEE431210B 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG KS8404701M 43 L A+ Black, Stainless steel
(show image)
944 066 204 KS8404701M 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG KE8404101M 43 L A+ Black, Stainless steel
(show image)
944 066 190 KE8404101M 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG KE8404001M 44 L A Stainless steel
(show image)
944 066 074 KE8404001M 0.00
(excl. VAT)
0 (incl. VAT)